EN
  • EN
  • DE

AY-3-1015D

Part No AY-3-1015D
Manufacturer Microchip Technology
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description SERIAL I/O CONTROLLER
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Microchip Technology
Package Bulk
Product Status Active
Number of Channels 1, UART
Data Rate (Max) 25kBaud
Voltage - Supply 4.75V ~ 5.25V
With Auto Flow Control No
With IrDA Encoder/Decoder No
With False Start Bit Detection No
With Modem Control No
Mounting Type Through Hole
Package / Case 40-DIP
Supplier Device Package 40-PDIP
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 8542.31.0001
Win Source Part Number 912368-AY-3-1015D
Ultra Librarian 3D Model Ultra Librarian AY-3-1015D CAD Model

Description

Introducing the AY-3-1015D Universal Asynchronous Receiver-Transmitter (UART) from Microchip Technology

The AY-3-1015D is a versatile and highly reliable Universal Asynchronous Receiver-Transmitter (UART) integrated circuit designed by Microchip Technology. This innovative component is designed to handle serial communication for a variety of applications, making it an ideal choice for designers and engineers looking to facilitate easy and efficient data transfer in their systems.

The AY-3-1015D is capable of both transmitting and receiving serial data at various baud rates, which can be programmed to match specific requirements. This flexibility makes the AY-3-1015D suitable for a broad range of applications, including but not limited to telecommunications, computing, and industrial control systems. The device supports standard serial communication formats, ensuring compatibility with a multitude of serial devices and protocols.

One of the key features of the AY-3-1015D is its full-duplex operation, allowing simultaneous transmission and reception of data. This enhances the efficiency of communication protocols and reduces the latency typically associated with half-duplex systems. Additionally, the AY-3-1015D is equipped with error detection capabilities, including parity, overrun, and framing error detection, which help maintain data integrity and reliable communication.

The AY-3-1015D is designed with a robust architecture that ensures stable operation even in harsh environmental conditions. It operates over a wide power supply range and includes built-in electrostatic discharge (ESD) protection, making it resilient to the kind of electrical disturbances commonly found in industrial settings.

Integrating the AY-3-1015D into a design is straightforward, thanks to its industry-standard DIP (Dual In-line Package) or SOP (Small Outline Package) options. These packaging options provide ease of use for both prototyping and mass production. The simple interface of the AY-3-1015D allows for seamless integration with microcontrollers, microprocessors, and other digital systems without the need for complex programming or additional components.

In summary, the AY-3-1015D from Microchip Technology is a reliable and adaptable UART solution that offers a mix of performance, flexibility, and ease of integration. Whether for simple point-to-point communication or more complex networked systems, the AY-3-1015D stands as a solid choice for designers looking to add serial communication capabilities to their projects.

You May Also Be Interested in

Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
NXP / Nexperia
UART Interface IC 8CH. UART ENHANCED
Lowest to $58.6467
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART FIFO 32B OCTAL 100QFP / UART IC 8 Channel RS485 32 Byte 100-QFP (14x20)
Need more? Email Us
MaxLinear Inc
IC UART 2.90V - 5.5V 48TQFP / UART IC 1, UART Channel RS232, RS422, RS485 32 Byte 48-TQFP (7x7)
Lowest to $4.8972
MaxLinear Inc
IC DUART PCI BUS 3.3V/5V 100TQFP / UART IC 2, DUART Channel RS485 64 Byte 100-TQFP (14x14)
Lowest to $126.2126
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698

Top Sellers

Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354

Pricing & Ordering

Quantity Unit Price Ext. Price
3+ $20.0947 $60.2841
8+ $16.4880 $131.9040
11+ $15.9727 $175.6997
15+ $15.4575 $231.8625
20+ $14.9422 $298.8440
26+ $13.3965 $348.3090
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,400 pieces
MOQ: 3 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess