EN
  • EN
  • DE

SC16C852LIET,157

Part No SC16C852LIET,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART DL 1.8V W/FIFO 36-TFBGA  /  UART IC 2, DUART Channel RS485 128 Byte 36-TFBGA (3.5x3.5)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP USA Inc.
Package Tray
Product Status Obsolete
Number of Channels 2, DUART
FIFO's 128 Byte
Protocol RS485
Data Rate (Max) 5Mbps
Voltage - Supply 1.8V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD (SMT)
Package / Case 36-TFBGA
Supplier Device Package 36-TFBGA (3.5x3.5)
Base Product Number SC16
Other Names 935285388157,SC16C852LIET,SC16C852LIET
Standard Package 2,450
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1260705-SC16C852LIET,157
Ultra Librarian 3D Model Ultra Librarian SC16C852LIET,157 CAD Model

Description

NXP SC16C852LIET,157 Dual UART Interface

The NXP SC16C852LIET,157 is a high-performance, dual-channel Universal Asynchronous Receiver/Transmitter (UART) interface IC that is designed to meet the demanding requirements of modern communication systems. This versatile component is a perfect solution for applications requiring multiple UART channels in a compact package, and it is well-suited for industrial, automotive, and consumer markets where reliable data transmission is critical.

With its enhanced features, the SC16C852LIET,157 offers significant improvements over single-channel UARTs and older dual UART designs. It provides two independent UART channels, each with a set of registers and FIFOs that allow the device to handle serial data communication efficiently. The FIFOs are 128 bytes deep, which helps reduce the overhead of service routines in processor-based systems and improves overall system throughput.

The SC16C852LIET,157 operates at a voltage range of 2.3V to 3.6V, making it suitable for low-power applications. It supports baud rates up to 5 Mbps, ensuring high-speed data transfer for applications that require fast communication links. The device also features an Infrared Data Association (IrDA) mode for infrared communication, which provides additional flexibility for wireless data transmission.

One of the standout features of this UART is its support for enhanced functions such as automatic hardware (RTS/CTS) and software (XON/XOFF) flow control. This feature ensures seamless data flow and prevents data loss during high-speed transmissions. Additionally, the SC16C852LIET,157 is equipped with a fractional baud rate generator, which allows precise baud rate selection to match specific communication requirements.

The component is housed in a compact LQFP-48 package, which minimizes the board space required and is ideal for space-constrained applications. Its industrial temperature range of -40°C to +85°C ensures reliable operation even in harsh environments.

In summary, the NXP SC16C852LIET,157 is a robust and versatile dual UART interface that offers advanced features for reliable serial communication in a variety of applications. Its high data throughput capability, low power consumption, and small form factor make it an excellent choice for designers looking to enhance their communication systems.

You May Also Be Interested in

NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Harris Corporation
ASYNCHRONOUS COMMUNICATIONS
Lowest to $2.1853
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Lowest to $10.0855
National Semiconductor (TI)
SERIAL I/O CONTROLLER, 1 CHANNEL
Lowest to $9.1764
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess