EN
  • EN
  • DE

SCC2698BC1A84

Part No SCC2698BC1A84
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description OCTAL UART
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr NXP
Package Bulk
Product Status Active
Features Configurable GPIO, Internal Oscillator, Timer/Counter
Number of Channels 8
Protocol RS485
Voltage - Supply 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 84-LCC (J-Lead)
Supplier Device Package 84-PLCC (29.26x29.26)
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 664463-SCC2698BC1A84
Ultra Librarian 3D Model Ultra Librarian SCC2698BC1A84 CAD Model

Description

The SCC2698BC1A84 is a versatile integrated circuit from NXP Semiconductors, designed to offer a robust solution for serial communication applications. This advanced octal universal asynchronous receiver-transmitter (UART) chip is an ideal component for embedded systems requiring high-speed serial data exchange with minimal processor overhead.

Key Features

  • Multiple Channel Support: Equipped with eight independent UART channels, it allows for simultaneous communication on multiple serial ports, enhancing data throughput and system efficiency.
  • Flexible Baud Rates: Each channel can be programmed to support a wide range of baud rates, providing the flexibility to interface with various peripherals and network standards.
  • Buffered Operation: With a built-in 64-byte FIFO (First In, First Out) buffer for each transmitter and receiver, the SCC2698BC1A84 ensures smooth data flow, reducing the risk of data loss during high-speed transmissions.
  • Error Detection: Advanced error detection capabilities including parity, framing, and overrun error checking help to maintain the integrity of data communication.
  • Modem Control: Integrated modem control functionality enables the management of modem handshake signals, making it suitable for point-to-point serial connections.
  • Programmable Interface: The device supports a variety of serial interface formats, including 5, 6, 7, or 8 data bits, 1 or 2 stop bits, and odd, even, or no parity bit, allowing for customization based on specific application requirements.

Applications

The SCC2698BC1A84 is widely used in applications that require reliable and efficient serial data transmission. It is particularly suitable for:

  • Industrial control systems
  • Networking equipment
  • Point of sale (POS) terminals
  • Data acquisition systems
  • Telecommunications infrastructure

Technical Specifications

Operating at a voltage range of 4.5V to 5.5V, the SCC2698BC1A84 is designed for compatibility with a broad range of microcontrollers and processors. Its CMOS technology ensures low power consumption, making it a resource-efficient choice for power-sensitive applications.

In summary, the SCC2698BC1A84 by NXP is a powerful and flexible solution for complex serial communication tasks, providing high data integrity, multi-channel operation, and extensive configurability to meet the demands of modern electronic systems.

You May Also Be Interested in

Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us
Rochester Electronics
SERIAL I/O CONTROLLER, 2 CHANNEL / UART IC Channel
Lowest to $23.5320
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX VIDEO AMP 1 CHANNEL 1 FUNC
Need more? Email Us

Top Sellers

Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $58.6467 $58.6467
3+ $48.1204 $144.3612
4+ $46.6166 $186.4664
5+ $45.1128 $225.5640
6+ $43.6091 $261.6546
8+ $39.0978 $312.7824
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 42 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess