EN
  • EN
  • DE

MAX1502CETJ

Part No MAX1502CETJ
Manufacturer Maxim Integrated
Catalog Embedded - Microcontrollers - Application Specific
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Maxim Integrated
Win Source Part Number 701551-MAX1502CETJ
Series MAX series
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MAX1502CETJ CAD Model

Description

The MAX1502CETJ from Maxim Integrated is a highly integrated battery charger IC designed for charging a single-cell lithium-ion (Li+) battery. This compact, thermally-efficient component is ideal for a variety of portable applications such as handheld devices, wearables, and small electronics where space is at a premium and efficient charging is essential.

Key Features

  • High Integration: The MAX1502CETJ integrates a power MOSFET, reverse-blocking diode, current-sense circuit, and thermal-regulation circuitry, which minimizes the number of external components required and simplifies the design process.
  • Thermal Regulation: This IC features an internal thermal-regulation scheme that protects the charging device, battery, and circuitry from overheating, ensuring safe operation under a variety of conditions.
  • Adjustable Charging Parameters: Designers can set the charge current and voltage to match specific battery requirements, providing flexibility and optimizing the charging process for different battery chemistries and capacities.
  • Charge Status Indicators: The MAX1502CETJ includes status outputs that can be used to drive LEDs or interface with a microcontroller to provide visual or digital indications of the charging process.

Performance Specifications

  • Voltage Range: The device operates over a wide input voltage range, accommodating various power sources.
  • High Efficiency: With its integrated components and optimized charging algorithm, the MAX1502CETJ achieves high charging efficiency, reducing power loss and heat generation.
  • Protection Features: The IC includes multiple protection features such as overvoltage, overcurrent, and overtemperature protection, ensuring the longevity and reliability of the end application.

Applications

The MAX1502CETJ is versatile and can be used in numerous portable electronic applications. It is particularly well-suited for:

  • Smartphones and Tablets
  • Portable Media Players
  • Wireless Headsets and Earbuds
  • Wearable Devices
  • Portable Medical Devices

With its combination of integration, flexibility, and protection, the MAX1502CETJ from Maxim Integrated is an excellent choice for designers looking to implement a reliable and efficient charging solution in their next portable device project.

You May Also Be Interested in

Microchip Technology
IC, INDUCTIVE SENSOR
Lowest to $4.3014
Infineon Technologies
IC CCG3 PORT CONTROLLER
Need more? Email Us
Echelon
IC SMART TXRX FT 5000 48QFN
Lowest to $115.6717
Infineon Technologies
IC MCU 32BIT 32KB FLASH 35WLCSP
Lowest to $7.2762
Microchip Technology
WINPATH3 SLB 161 320MHZ LF
Lowest to $73.4437
Infineon Technologies
IC USB-C CONTROLER THNDRBLT 9CSP
Need more? Email Us
Melexis Technologies NV
IC LIN RGB CTRLR 32KB 4CH 8SOIC
Lowest to $43.6568
Cypress Semiconductor Corp
IC EZ-USB BRIDGE FX3 3.0 121BGA
Lowest to $14.3382
Infineon Technologies
IC USB-C CONTROLLER 9CSP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $43.7399 $87.4798
4+ $35.8893 $143.5572
5+ $34.7678 $173.8390
7+ $33.6463 $235.5241
9+ $32.5248 $292.7232
12+ $29.1603 $349.9236
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess