Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Intel
Series Intel® 8251A
Package Bulk
Product Status Active
Number of Channels 1, UART
Data Rate (Max) 64kBaud
Voltage - Supply 4.5V ~ 5.5V
With Auto Flow Control No
With IrDA Encoder/Decoder No
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Type Through Hole
Package / Case 28-CDIP
Supplier Device Package 28-CDIP
Standard Package 4 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.31.0001
Win Source Part Number 613208-LD8251A
Ultra Librarian 3D Model Ultra Librarian LD8251A CAD Model

Description

The 613208-LD8251A is an interface UART (Universal Asynchronous Receiver Transmitter) IC from Intel's 8251A series.

  • IC Type: Interface UART (Universal Asynchronous Receiver Transmitter)
  • Series: 8251A
  • Communication Type: asynchronous serial communication
  • Number of Channels: one
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: through-hole
  • Package: 28-CDIP
  • Standard Package: 4 pieces
  • Maximum Data Rate: 64kBaud
  • Features: false start bit detection and modem control
  • FIFOs: No
  • Auto Flow Control: No
  • ECCN: EAR99
  • HTSUS Code: 8542.31.0001

You May Also Be Interested in

Texas Instruments
DUAL UART WITH DUAL IrDA AND 1284 PARALLEL PORT | IC DUAL UART W/FIFO 80-QFP
Need more? Email Us
ECAD model for TL16PIR552PH
Texas Instruments
1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS
Lowest to $11.4349
ECAD model for TL16C2552IFN
Texas Instruments
IC ASYNC COMM ELEMENT 48-LQFP
Lowest to $10.7830
ECAD model for TL16C550DIPTRG4
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
ECAD model for P82510
Texas Instruments
1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS | IC DUAL UART 16BYTE FIFO 32-VQFN
Lowest to $8.6797
ECAD model for TL16C2550RHBG4
Renesas Electronics America
IC CONTROLLER UART 28-PLCC / UART IC 1, UART Channel RS232 28-PLCC (11.51x11.51)
Need more? Email Us
ECAD model for CS82C52Z
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
ECAD model for ST16C1550CJ28TR-F
Texas Instruments
UART 2-CH 5V 68-Pin PLCC T/R / IC ASYNC COMM ELEMENT 68-PLCC
Lowest to $16.1279
ECAD model for TL16C452FNRG4
Intersil
IC UART CMOS 5V 2MHZ 40-DIP
Need more? Email Us
ECAD model for D3-6402R-9

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.4626
ECAD model for FT234XD-R
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADWR
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.1222
ECAD model for ICM-42688-P
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.3924
ECAD model for FT232RL-REEL
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
FTDI, Future Technology Devices International Ltd
IC USB SERIAL FULL UART 20QFN
Lowest to $6.0306
ECAD model for FT231XQ-R
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
Texas Instruments
Module DC-DC 1-OUT 0.9V to 6V 3A 8-Pin uSIP SMD EP T/R | DC DC CONVERTER 0.9-5V
Lowest to $1.5921
ECAD model for TPS82130SILR
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.7542
ECAD model for ULN2803ADW
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention