EN
  • EN
  • DE

ST16C1550CJ28TR-F

Part No ST16C1550CJ28TR-F
Manufacturer MaxLinear Inc
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC UART FIFO 16B 28PLCC  /  UART IC Channel 28-PLCC (11.51x11.51)
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr MaxLinear, Inc.
Package Tape & Reel
Product Status Obsolete
Mounting SMD (SMT)
Package / Case 28-LCC (J-Lead)
Supplier Device Package 28-PLCC (11.51x11.51)
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Other Names 1016-1858-2,ST16C1550CJ28TR-F-ND,1016-1858-6,ST16C1550CJ28TRF,1016-1858-1
Standard Package 750
Win Source Part Number 1096433-ST16C1550CJ28TR-F
Ultra Librarian 3D Model Ultra Librarian ST16C1550CJ28TR-F CAD Model

Description

The ST16C1550CJ28TR-F is a high-quality integrated circuit that is perfect for use in a wide range of applications.

  • Manufacturer: Exar Corporation
  • Package: tape & reel
  • Function: UARTs (Universal Asynchronous Receiver Transmitter)
  • Supplier Device Package: 28-LCC (J-Lead)
  • Package / Case: 28-PLCC (11.51x11.51)

You May Also Be Interested in

Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 48HVQFN
Need more? Email Us
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 2CH
Lowest to $18.1072
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4752
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess