EN
  • EN
  • DE

TL16C2550RHBG4

Part No TL16C2550RHBG4
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS | IC DUAL UART 16BYTE FIFO 32-VQFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 1.5Mbps
Supply Voltage (V) 1.8V ~ 5V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-VQFN (5x5)
Family Part Number TL16C2550
Manufacturer Pack Quantity 73
MSL Level 2 (1 Year)
Win Source Part Number 1268080-TL16C2550RHBG4
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16C2550RHBG4 CAD Model

Description

The TL16C2550RHBG4 is a feature-rich dual Universal Asynchronous Receiver/Transmitter (UART) from Texas Instruments, designed to meet the demanding requirements of today's advanced communication systems. This integrated circuit provides two independent half-duplex channels, each capable of converting data between serial and parallel form in both transmission and reception.

Each UART channel of the TL16C2550RHBG4 is functionally identical to the TL16C550C, which is a well-known industry-standard UART, ensuring that the device can be easily integrated into existing designs that require additional serial communication capabilities. This makes the TL16C2550RHBG4 an ideal choice for enhancing the serial I/O capabilities of a wide range of applications, including industrial control systems, networking equipment, and telecommunications infrastructure.

The device operates over a broad voltage range and is available in a compact 32-pin VQFN package, which is suitable for space-constrained applications. It features an automatic in-band flow control using programmable Xon/Xoff characters, and provides a FIFO (First In, First Out) buffer with 16-byte depth to reduce the overhead on the host processor.

Additional features of the TL16C2550RHBG4 include an adjustable baud rate generator, which can be programmed to generate a wide range of baud rates, and a modem control interface for full modem capability. The device also supports sleep mode and powerdown features to conserve power in battery-operated systems.

Texas Instruments has designed the TL16C2550RHBG4 with reliability and flexibility in mind, ensuring that it can meet the needs of the most demanding serial communication applications. Whether you're upgrading existing systems or designing new ones, the TL16C2550RHBG4 provides a robust and versatile solution for your dual UART needs.

You May Also Be Interested in

MaxLinear Inc
IC DUART 2.25 - 3.63V 48TQFP
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO
Need more? Email Us
NXP / Nexperia
IC UART DUAL W/FIFO 56-TSSOP
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
MaxLinear Inc
IC UART FIFO 16B 28PLCC / UART IC Channel 28-PLCC (11.51x11.51)
Need more? Email Us
SHANGHAI BELLING CO., LTD.
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.1950
NXP / Nexperia
IC UART 44-PLCC
Lowest to $11.6418

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.7519
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.1612 $55.8060
11+ $9.1580 $100.7380
17+ $8.8718 $150.8206
24+ $8.5856 $206.0544
31+ $8.2994 $257.2814
41+ $7.4408 $305.0728
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 11,400 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess