EN
  • EN
  • DE

SC16C554BIB64,157

Part No SC16C554BIB64,157
Manufacturer NXP / Nexperia
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description UART Interface IC 16CB 2.5V-5V 4CH
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer NXP
Number of Channels 4 Channel
Data Rate 5 Mb/s
Memory Size 16 B
Operating Supply Current 6 mA
Minimum Operating Temperature - 40 C
Maximum Operating Temperature + 85 C
Mounting Style SMD/SMT
Package / Case LQFP-64
Packaging Tray
Height 1.4 mm
Length 10 mm
Series SC16C554B
Width 10 mm
Brand NXP Semiconductors
Interface Type UART
Operating Supply Voltage 2.5 V, 3.3 V, 5 V
Product Type UART Interface IC
Standard Pack Qty 800
Subcategory Interface ICs
Ultra Librarian 3D Model Ultra Librarian SC16C554BIB64,157 CAD Model

Description

NXP SC16C554BIB64,157 Quad UART Interface

The NXP SC16C554BIB64,157 is a highly integrated quad Universal Asynchronous Receiver/Transmitter (UART) interface IC that offers a convenient solution for serial communication in a variety of embedded systems. This component is designed to facilitate seamless data transfer between a microprocessor or microcontroller and serial I/O devices, making it an essential building block for applications requiring multiple serial interfaces.

Key Features

  • Multiple Channels: The device features four independent UART channels, each capable of handling full-duplex asynchronous serial data transfer. This allows for the simultaneous operation of multiple serial devices, enhancing the system's multitasking capabilities.
  • Flexible Baud Rate: Each UART channel supports a wide range of baud rates, providing the flexibility needed to interface with various peripherals and accommodate different communication standards.
  • Enhanced Data Handling: With a 64-byte FIFO (First In, First Out) buffer for each transmit and receive channel, the SC16C554BIB64,157 can manage high data throughput while minimizing the risk of data overrun or loss.
  • Programmable Parameters: The device offers programmable word lengths, stop bit generation, and parity checking, which allows customization according to specific communication protocol requirements.
  • Modem Control: Integrated modem control functions enable the management of modem interfaces, further extending the chip's utility in telecommunications applications.
  • Power Management: Advanced power management features ensure that the device operates efficiently, with minimal power consumption, making it suitable for power-sensitive applications.

Applications

The versatility of the NXP SC16C554BIB64,157 makes it suitable for a broad range of applications, including:

  • Industrial control systems
  • Point-of-sale terminals
  • Networking equipment
  • Data communication systems
  • Automotive diagnostics and telematics

With its robust feature set and reliable performance, the NXP SC16C554BIB64,157 is an excellent choice for designers looking to implement multiple serial interfaces in their systems with ease and efficiency.

You May Also Be Interested in

Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $34.4132
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Need more? Email Us
Microchip Technology
UART UNIVERSAL ASYNCHRONOUS RECE
Lowest to $3.2210
Harris Corporation
PROGRAMMABLE UART / UART IC Channel
Need more? Email Us
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Renesas Electronics America
IC COMMUNICATION ELEMENT 44-PLCC
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542

Pricing & Ordering

Quantity Unit Price Ext. Price
2+ $38.0151 $76.0302
3+ $35.6091 $106.8273
5+ $34.4061 $172.0305
7+ $32.0000 $224.0000
9+ $30.7970 $277.1730
11+ $29.5940 $325.5340
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 760 pieces
MOQ: 2 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess