EN
  • EN
  • DE

TL16CRK514APJM

Part No TL16CRK514APJM
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description STD CELL WIRED COMM. / UART IC Channel
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
HTSUS 0000.00.0000
Win Source Part Number 367778-TL16CRK514APJM
Ultra Librarian 3D Model Ultra Librarian TL16CRK514APJM CAD Model

Description

The TL16CRK514APJM is a high-performance, integrated circuit from Texas Instruments, renowned for their expertise in designing and manufacturing semiconductor products. This particular IC is designed to cater to a wide range of applications, making it a versatile choice for designers and engineers looking to incorporate reliable communication capabilities into their systems.

Key Features

  • Interface Type: The TL16CRK514APJM boasts a robust serial communication interface that is compatible with a variety of industry-standard protocols.
  • High Data Transfer Rates: With the capability to support high-speed data transfers, this product can handle demanding communication requirements with ease.
  • Low Power Consumption: Designed with energy efficiency in mind, the TL16CRK514APJM operates with minimal power draw, making it suitable for battery-powered or energy-sensitive applications.
  • Advanced Integration: The integration of multiple functions into a single chip reduces the need for additional components, simplifying design and reducing overall system cost.

Applications

The TL16CRK514APJM is adept at serving a multitude of applications. It is particularly well-suited for use in:

  • Industrial control systems
  • Embedded systems
  • Data communication equipment
  • Point-of-sale terminals
  • Networking equipment

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The TL16CRK514APJM is no exception and has undergone rigorous testing to ensure it performs under the most demanding conditions. This commitment to quality makes the TL16CRK514APJM a reliable choice for critical and high-performance applications.

Support and Resources

Customers choosing the TL16CRK514APJM benefit from Texas Instruments' extensive support network. From detailed datasheets and design resources to an active community forum and customer support, TI provides the necessary resources to assist with the design, development, and deployment of systems utilizing their products.

You May Also Be Interested in

Texas Instruments
IC DUAL 3.3V UART 48-LQFP
Lowest to $7.1366
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $6.7444
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
Intel
SERIAL I/O CONTROLLER
Lowest to $15.1270
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Rochester Electronics
SERIAL I/O CONTROLLER, 1 CHANNEL / UART IC Channel
Need more? Email Us
Sipex Corporation
QUAD UART WITH FIFO / UART IC Channel
Need more? Email Us
Sipex Corporation
SIPEX PRINTER INTERFACE 8 I/O
Lowest to $1.1519
MaxLinear Inc
IC UART PCI BUS OCTAL 144LQFP / UART IC 8 Channel RS485 64 Byte 144-LQFP (20x20)
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.1775
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.8016
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.2557
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess