EN
  • EN
  • DE

CS82C50A-5Z

Part No CS82C50A-5Z
Manufacturer Renesas Electronics America
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description IC COMMUNICATION ELEMENT 44-PLCC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Mfr Renesas Electronics America
Package Tube
Product Status Obsolete
Number of Channels 1, UART
Protocol RS232
Data Rate (Max) 625kbps
Voltage - Supply 4.5V ~ 5.5V
With Modem Control Yes
Mounting Type Surface Mount
Package / Case 44-LCC (J-Lead)
Supplier Device Package 44-PLCC (16.58x16.58)
Base Product Number CS82C50
Standard Package 26 pcs
MSL Level 4 (72 Hours)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 580779-CS82C50A-5Z
Ultra Librarian 3D Model Ultra Librarian CS82C50A-5Z CAD Model

Description

The 580779-CS82C50A-5Z is an obsolete integrated circuit (IC) from Renesas Electronics America.

  • Category: Interface UARTs (Universal Asynchronous Receiver Transmitter)
  • Protocol: RS232
  • Features: Modem control
  • Voltage Supply Range: 4.5V to 5.5V
  • Mounting Type: Surface mountable
  • Package Type: 44-LCC (J-Lead)
  • Standard Package: 26 pieces
  • ECCN: EAR99
  • MSL Level: 4 (72-hour floor life)
  • REACH Status: Unaffected
  • HTSUS Code: 8542.39.0001
  • Application: Widely used for UART communication in various electronic systems.

You May Also Be Interested in

NXP / Nexperia
UART Interface IC 16CB 2.5V-5V 4CH
Lowest to $38.0151
NXP / Nexperia
UART Interface IC UART DUAL W/FIFO
Lowest to $106.7165
NXP / Nexperia
UART IC 1, UART Channel 28-PLCC (11.48x11.48)
Lowest to $334.2857
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
MaxLinear Inc
IC UART SINGLE 44PLCC / UART IC 1, UART Channel 1 Byte 44-PLCC (16.59x16.59)
Lowest to $20.1698
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC / UART IC 2, DUART Channel RS232, RS422 16 Byte 44-PLCC (16.59x16.59)
Need more? Email Us
Sipex Corporation
UARTs (Universal Asynchronous Receiver Transmitter)
Lowest to $7.9456
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART FIFO 64B DUAL 49STBGA
Need more? Email Us

Top Sellers

Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.4151
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess