EN
  • EN
  • DE

TL16C2552IFN

Part No TL16C2552IFN
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description 1.8-V to 5-V DUAL UART WITH 16-BYTE FIFOS
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Packaging Tube
Features Internal Oscillator
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 1.5Mbps
Operating Supply Voltage 1.8 V ~ 5 V
With Auto Flow Control Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting SMD
Package 44-LCC (J-Lead)
Manufacturer Package 44-PLCC (16.58x16.58)
RoHS State Request Verification
Win Source Part Number 1268084-TL16C2552IFN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Family Name TL16C2552
Introduction Date April 10, 2007
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2028
Ultra Librarian 3D Model Ultra Librarian TL16C2552IFN CAD Model

Description

The TL16C2552IFN is a state-of-the-art dual UART (Universal Asynchronous Receiver/Transmitter) component designed and manufactured by Texas Instruments. This integrated circuit is specifically engineered to facilitate serial communication in a variety of computing and telecommunications systems.

Key Features

  • Dual Channel: The device contains two independent UART channels, each capable of handling serial data communication efficiently.
  • High-Speed Performance: With a capability to support data rates up to 3 Mbps, the TL16C2552IFN is suitable for high-speed data transmission requirements.
  • FIFO Buffers: Each UART channel is equipped with 16-byte FIFOs to enhance data throughput and reduce the potential for data overrun errors.
  • Programmable Baud Rate Generators: The baud rate generators can be programmed to select a wide range of data transmission speeds, providing versatility for various applications.
  • Flexible Character Lengths: It supports 5-, 6-, 7-, or 8-bit character lengths, allowing customization according to specific communication protocols.
  • Modem Control Capability: The TL16C2552IFN offers full modem control functions, making it ideal for connections that require modem interfaces.
  • Industrial Temperature Range: The device is designed to operate over an industrial temperature range, ensuring reliability in harsh environments.

Applications

The TL16C2552IFN is versatile and can be used in a variety of applications, including:

  • Factory automation and industrial control systems
  • Point-of-sale (POS) terminals
  • Networking equipment such as routers and switches
  • Computer peripheral interfacing
  • Telecommunications systems

Package Information

This particular model, the TL16C2552IFN, is offered in a 44-pin PDIP (Plastic Dual In-line Package) form factor, which is suitable for through-hole mounting on printed circuit boards (PCBs).

Quality and Reliability

As with all Texas Instruments products, the TL16C2552IFN is manufactured to the highest quality standards, ensuring both reliability and performance for critical applications where uptime is essential. Texas Instruments' commitment to excellence ensures that the TL16C2552IFN will meet the demanding requirements of modern electronic communication systems.

You May Also Be Interested in

Sipex Corporation
SIPEX PIPELINE REGISTER 8-BIT
Lowest to $3.0261
NXP / Nexperia
OCTAL UART
Lowest to $58.6467
MaxLinear Inc
IC DUART CMOS 44LQFP
Need more? Email Us
Texas Instruments
STD CELL WIRED COMM. / UART IC Channel
Lowest to $7.1152
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
QUAD UART WITH 16-BYTE FIFO / UART IC Channel
Lowest to $6.7233
Rochester Electronics
PARALLEL I/O PORT, 0 I/O, CMOS / UART IC Channel
Need more? Email Us
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us
MaxLinear Inc
IC UART FIFO 16B DUAL 48TQFP
Lowest to $5.3622

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $10.2097 $51.0485
12+ $8.3772 $100.5264
19+ $8.1155 $154.1945
26+ $7.8537 $204.1962
33+ $7.5919 $250.5327
45+ $6.8065 $306.2925
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 4,744 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess