EN
  • EN
  • DE
  • IT

TL16PIR552PH

Part No TL16PIR552PH
Manufacturer Texas Instruments
Catalog Interface - UARTs (Universal Asynchronous Receiver Transmitter)
Description DUAL UART WITH DUAL IrDA AND 1284 PARALLEL PORT | IC DUAL UART W/FIFO 80-QFP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tray
Status Obsolete
Features Printer Port
Number of Channels 2, DUART
FIFO's 16 Byte
Data Rate (Maximum) 1Mbps
Supply Voltage (V) 4.75V ~ 5.25V
With Auto Flow Control Yes
With IrDA Encoder/Decoder Yes
With False Start Bit Detection Yes
With Modem Control Yes
Mounting Style SMD
Manufacturer Package 80-BQFP
Supplier Device Package 80-QFP (14x20)
Family Part Number TL16PIR552
Manufacturer Pack Quantity 66
MSL Level 3 (168 Hours)
Win Source Part Number 1268112-TL16PIR552PH
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian TL16PIR552PH CAD Model

Description

The TL16PIR552PH is a state-of-the-art integrated circuit developed by Texas Instruments, renowned for its robust performance and versatility in various applications. This powerful IC is designed to facilitate reliable serial communication in complex electronic systems.

Key Features

  • High-Speed Interface: The TL16PIR552PH is equipped with a dual UART (Universal Asynchronous Receiver/Transmitter) interface, which allows for high-speed data transfer between the IC and other components within a system.
  • Enhanced Functionality: Each UART supports FIFOs, providing a buffer between the data link and the application to enhance data flow management and reduce the processing overhead on the host processor.
  • Flexible Baud Rate: The device supports a wide range of baud rates, making it suitable for various communication protocols and ensuring compatibility with both legacy and modern peripheral devices.
  • Low Power Consumption: Designed with power efficiency in mind, the TL16PIR552PH operates on a low voltage supply, which is ideal for battery-powered and portable applications where power conservation is crucial.
  • Robust ESD Protection: The IC provides excellent ESD (Electrostatic Discharge) protection, ensuring reliability and longevity even in environments prone to static electricity.

Applications

The TL16PIR552PH is an incredibly versatile component that can be used in a wide range of applications. Its primary use is in the field of serial data communication, where it can be found in:

  • Industrial control systems
  • Point of sale (POS) terminals
  • Networking equipment such as routers and switches
  • Consumer electronics
  • Automotive diagnostics and infotainment systems

Quality and Support

As with all Texas Instruments products, the TL16PIR552PH is manufactured to the highest quality standards. Customers can expect reliable performance and durability. Additionally, Texas Instruments provides extensive technical support and documentation, ensuring that designers and engineers can fully leverage the capabilities of the TL16PIR552PH in their projects.

You May Also Be Interested in

Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
MaxLinear Inc
IC UART FIFO 16B DUAL 44PLCC
Lowest to $17.6721
Maxim Integrated
SPI/IC UART WITH 128-WORD FIFOS
Lowest to $10.1866
Sipex Corporation
2.25V TO 5.5V DUART WITH 16-BYTE
Need more? Email Us
UTC
Transceiver 3V~5.5V 250Kbps SOP-16 Drivers, Receivers, Transceivers RoHS
Lowest to $0.2167
Texas Instruments
IC QUAD UART 64BYTE FIFO 68PLCC
Need more? Email Us
NXP / Nexperia
UART IC 4, QUART CHANNEL 16 BYTE
Need more? Email Us
Renesas Electronics America
ASYNCH COMMS INTERFACE ADAPTER / UART IC Channel
Lowest to $51.5996
MaxLinear Inc
IC UART QUAD 2.97V - 5.5V 68PLCC
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $15.1412
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.8313
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess