EN
  • EN
  • DE
  • IT

IP4064CX8/LF/S

Part No IP4064CX8/LF/S
Manufacturer NXP / Nexperia
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 0819+
Reference case WLCSP8
Manufacturer NXP
Manufacturer Homepage www.nxp.com
Win Source Part Number 718661-IP4064CX8/LF/S
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian IP4064CX8/LF/S CAD Model

Description

The IP4064CX8/LF/S is a high-performance Integrated Circuit (IC) developed by NXP Semiconductors, a renowned leader in the electronics industry. This IC is designed to provide a comprehensive solution for ESD protection and signal conditioning in applications that require high-speed data lines.

Key Features

  • ESD Protection: The IP4064CX8/LF/S offers robust Electrostatic Discharge (ESD) protection for sensitive components, ensuring device longevity and reliability. It is capable of withstanding ESD strikes, thereby safeguarding the connected interfaces from sudden electrical surges.
  • High-Speed Data Line Compatibility: Engineered for high-speed data transmission, this IC supports interfaces like USB 2.0, HDMI, and other high-frequency data lines, making it an ideal choice for multimedia and communication devices.
  • Low Capacitance: The device features low line capacitance, which minimizes signal attenuation and preserves signal integrity, ensuring high-quality data transmission without compromising speed or performance.
  • Space-Saving Design: Its compact form factor, housed in a small 8-lead package, allows for space-efficient design, making it suitable for use in space-constrained applications.

Applications

The IP4064CX8/LF/S is versatile and can be implemented in a variety of devices and systems. Its primary applications include:

  • Mobile and Portable Devices
  • Computing Platforms
  • Consumer Electronics
  • Communication Systems
  • High-Speed Data Interfaces

Quality and Reliability

NXP Semiconductors is committed to delivering products that meet the highest standards of quality and reliability. The IP4064CX8/LF/S is manufactured using industry-leading processes, ensuring that it performs to specifications under various environmental conditions. With a focus on customer satisfaction, NXP provides extensive technical support and documentation for their products, ensuring that designers and engineers can integrate the IP4064CX8/LF/S into their projects with confidence.

You May Also Be Interested in

Analog Devices Inc.
SHARC Processor
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input NAND Gate with Schmitt Trigger Inputs and 3.6V Tolerant Inputs and Outputs
Need more? Email Us
Analog Devices Inc.
2.5 V to 5.5 V, 500 μA, Quad Voltage Output 8-/10-/12-Bit DACs in 10-Lead Packages | IC DAC 12BIT V-OUT 10MSOP
Lowest to $10.3636
National Semiconductor (TI)
8-Bit uP Compatible A/D Converters with Multiplexer Options
Need more? Email Us
Analog Devices Inc.
18 V, 12 A Step-Down Regulator with Programmable Current Limit | IC REG BUCK ADJ 12A 32LFCSP
Lowest to $10.1866
National Semiconductor (TI)
205/170/140 MSPS Video Analog Front End
Lowest to $19.5853
Analog Devices Inc.
2.5 V to 5.5 V, 230 A, Parallel Interface Dual Voltage-Output 8-/10-/12-Bit DACs
Lowest to $27.0257
Rochester Electronics
EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Need more? Email Us
Analog Devices Inc.
Integrated Synthesizer and VCO
Need more? Email Us

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.5279
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1127
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.6632
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023

Pricing & Ordering

Quantity Unit Price Ext. Price
60+ $0.9653 $57.9180
150+ $0.7921 $118.8150
230+ $0.7673 $176.4790
315+ $0.7426 $233.9190
405+ $0.7179 $290.7495
540+ $0.6436 $347.5440
!
Prices are subject to market and will be confirmed after the order is placed.
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 100 pieces
MOQ: 60 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess