EN
  • EN
  • DE

AM188EM-33KC

Part No AM188EM-33KC
Manufacturer Rochester Electronics
Catalog Hard To Find
Description EMBEDDED STORAGE PRODUCT used in everyday office applications 16-Bit Microcontroller
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS State Request Verification
Manufacturer Rochester Electronics
Win Source Part Number 1143396-AM188EM-33KC
Manufacturer Homepage www.rocelec.com/
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian AM188EM-33KC CAD Model

Description

The AM188EM-33KC is an embedded processor from the Am188 family manufactured by AMD (now often supplied by Rochester Electronics as a continuation part). It's an enhanced version of the 80188 processor, designed for embedded systems requiring low power consumption and robust performance.

Applications

  • Industrial control systems
  • Networking equipment (routers, switches)
  • Data acquisition systems
  • Point-of-sale (POS) terminals
  • Medical devices

Features

  • Enhanced 80188 architecture: Provides improved performance compared to the original 80188 processor.
  • 33 MHz clock speed: Offers a balance of performance and power efficiency.
  • Low power consumption: Minimizes energy usage, making it suitable for battery-powered devices.
  • Integrated peripherals: Reduces the need for external components, simplifying system design and lowering costs.
  • DMA controller: Enables high-speed data transfers without CPU intervention.
  • Timer/counters: Provides precise timing and control capabilities.
  • Serial communication interfaces: Facilitates communication with other devices.

Benefits

  • Improved performance: Enhanced architecture and higher clock speed provide faster processing capabilities.
  • Reduced power consumption: Low power design extends battery life in portable applications.
  • Simplified system design: Integrated peripherals reduce component count and board complexity.
  • Cost-effective solution: Offers a balance of performance, features, and price.
  • Reliable operation: Designed for industrial environments, ensuring stable performance in harsh conditions.

Additional Details

The AM188EM-33KC operates at a clock speed of 33 MHz. It typically comes in a surface-mount package for easy integration into printed circuit boards. The processor includes features like a memory controller and interrupt controller. The device operates over a wide temperature range, making it suitable for demanding environments. It is an x86 compatible processor. Rochester Electronics often supplies these parts as a continuing source when the original manufacturer no longer produces them.

You May Also Be Interested in

Cypress Semiconductor Corp
EZ-USB® CX3: MIPI CSI-2 to SuperSpeed USB Bridge Controller | IC EZ-USB BRIDGE 4LANE 121BGA
Lowest to $27.2309
Microsemi Corporation
Fusion Family of Mixed Signal FPGAs | IC FPGA 172 I/O 484FBGA
Need more? Email Us
Cypress Semiconductor Corp
IC CLK ZDB 14OUT 125MHZ 52TQFP
Lowest to $65.2829
Texas Instruments
Need more? Email Us
Texas Instruments
Lowest to $0.9663
ON Semiconductor
Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Lowest to $1.9531
AVAGO TECHNOLOGIES LIMITED
Need more? Email Us
STMicroelectronics
Need more? Email Us
NXP / Nexperia
Need more? Email Us

Top Sellers

Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.1369
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess