EN
  • EN
  • DE

MGA-43013-BLKG

Part No MGA-43013-BLKG
Manufacturer AVAGO TECHNOLOGIES LIMITED
Catalog Hard To Find
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Reference Date Code 1444+
Reference case 728-756
Manufacturer AVAGO TECHNOLOGIES LIMITED
Manufacturer Homepage www.avagotech.com
Win Source Part Number 715281-MGA-43013-BLKG
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian MGA-43013-BLKG CAD Model

Description

The MGA-43013-BLKG is a low noise amplifier (LNA) manufactured by Avago Technologies (now Broadcom). It's designed to amplify weak radio frequency (RF) signals while adding minimal noise, making it ideal for applications requiring high sensitivity.

Applications:

  • GPS Receivers: Amplifying GPS signals for accurate positioning.
  • Wireless Communication: Cellular base stations, Wi-Fi devices.
  • Satellite Communication: Low-noise amplification of satellite signals.
  • Radar Systems: Receiving weak radar signals.

Features:

  • Low Noise Figure: Minimizes the amount of noise added to the amplified signal.
  • High Gain: Provides significant amplification of weak signals.
  • Wideband Operation: Operates over a broad frequency range.
  • Small Package Size: Enables compact designs.
  • Internally Matched: Simplifies circuit design and reduces external component count.
  • High Linearity: Minimizes signal distortion.

Benefits:

  • Improved Sensitivity: Enables the detection of weaker signals.
  • Increased Range: Extends the communication range of wireless devices.
  • Enhanced Signal Quality: Reduces noise and interference.
  • Simplified Design: Reduces the complexity of RF circuit design.
  • Cost-Effective Solution: Provides high performance at a competitive price.

Additional Details:

The MGA-43013-BLKG operates on a specific supply voltage and consumes a minimal amount of current. The datasheet provides detailed information about its electrical characteristics, noise figure, gain, and input/output impedance. The small package size allows for easy integration into compact devices. It is often used in the front-end of RF receivers to improve their overall performance. Specific frequency range, gain value (in dB), and noise figure (in dB) are key parameters found in the datasheet.

You May Also Be Interested in

Advanced Micro Devices
8 Megabit (1 M x 8-Bit/512 K x 16-Bit) CMOS 5.0 Volt-only, Boot Sector Flash Memory
Need more? Email Us
Analog Devices Inc.
LC2MOS 12-Bit DACPORTs | IC DAC 12BIT V-OUT 24DIP
Need more? Email Us
Hitachi, Ltd
Silicon PNP Epitaxial
Need more? Email Us
Fairchild/ON Semiconductor
Low Voltage Quad 2-Input OR Gate
Lowest to $0.0919
Analog Devices Inc.
Dual High Speed, Implanted BiFET Op Amp
Need more? Email Us
Inchange Semiconductor Company Limited
Silicon NPN Power Transistors
Need more? Email Us
Analog Devices Inc.
16-Bit, 125 MSPS/105 MSPS/80 MSPS 1.8 V Analog-to-Digital Converter
Need more? Email Us
American Microsemiconductor
LOW POWER FIELD EFFECT TRANSISTORS
Need more? Email Us
AVAGO TECHNOLOGIES LIMITED
Silicon Bipolar Darlington Amplifier Small Signal Gain Amplifier
Lowest to $2.8677

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess