EN
  • EN
  • DE

LTL-293SJW

Part No LTL-293SJW
Manufacturer Lite-On Inc.
Catalog LED Indication - Discrete
Description LED GREEN/RED DIFFUSED T/H / Green, Red 569nm Green, 638nm Red LED Indication - Discrete 2.1V Green, 1.8V Red Radial
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Optoelectronics>LED Indication - Discrete
Manufacturer Lite-On Inc.
Packaging Bulk
Color Green, Red
Configuration Bidirectional
Lens Color White
Lens Transparency Diffused
Millicandela Rating 40mcd Green, 90mcd Red
Lens Style Round with Domed Top
Lens Size 5mm, T-1 3/4
Voltage - Forward (Vf) (Typ) 2.1V Green, 1.8V Red
Current - Test 20mA Green, 20mA Red
Viewing Angle 60°
Mounting Through Hole
Wavelength - Dominant 569nm Green, 638nm Red
Wavelength - Peak 565nm Green, 660nm Red
Case / Package Radial
Height (Max) 8.60mm
Base Product Number LTL-293
RoHS Status ROHS3 Compliant
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8541.41.0000
Other Part Number LTL293SJW,Q1167468,160-1038,LT1038
Standard Package 1,000
Win Source Part Number 1331815-LTL-293SJW
Ultra Librarian 3D Model Ultra Librarian LTL-293SJW CAD Model

Description

LTL-293SJW from Lite-On Inc. is a discrete LED indication component used where simple, reliable visual status feedback is needed in electronic equipment. Parts in this category are commonly designed into control panels, instrumentation, industrial interfaces, consumer products, and embedded systems to show power, fault, activity, or user-response conditions. Engineers often choose discrete indicator LEDs for their straightforward integration, low board-space impact, and clear human-machine signaling value. For maintenance and service teams, these components also support faster diagnostics by providing immediate visual confirmation of system state. The listed lifecycle status for LTL-293SJW is currently information not available, so teams should confirm long-term supply status directly with Lite-On Inc. or authorized distribution before committing to new production designs. RoHS compliance information is also not available in the provided data and should be verified through the latest manufacturer datasheet, compliance declaration, or distributor documentation before procurement for regulated markets.

You May Also Be Interested in

Everlight Electronics Co Ltd
Emerald Green 518nm LED Indication - Discrete SMD,2.4x3.2mm
Lowest to $0.1165
Kingbright
Green 565nm LED Indication - Discrete 2.2V SMD,3x1mm
Lowest to $0.1854
Dialight
599-0291-007F Dialight Single Color LEDs SMD 1206 BLUE datasheet, inventory, & pricing.
Lowest to $0.2911
Everlight Electronics Co Ltd
White LED Indication - Discrete SMD2835-2P
Lowest to $0.0257
OSRAM Opto Semiconductors Inc.
Red 645nm LED Indication - Discrete 2V 0805
Lowest to $0.2038
Everlight Electronics Co Ltd
Red 632nm LED Indication - Discrete Through Hole,D=3mm
Lowest to $0.0277
Kingbright
Green 515nm LED Indication - Discrete 4.1V Through Hole,D=3mm
Lowest to $0.2562
Kingbright
940nm LED Indication - Discrete 1.1V SMD-4P,6x4mm
Lowest to $1.7463
Everlight Electronics Co Ltd
1.7V~2.4V 575nm 100° Yellow Green SMD,1.6x0.8mm LED Indication - Discrete RoHS
Lowest to $0.0583

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess