EN
  • EN
  • DE

LC75700T-MPB-E

Part No LC75700T-MPB-E
Manufacturer ON Semiconductor
Catalog Interface - Specialized
Description Key Scanning IC | IC KEY SCANNING LSI 20TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer ON Semiconductor
Packaging Tape & Box (TB)
Status Obsolete
Supply Voltage (V) 2.7V ~ 5.5V
Manufacturer Package 20-TSSOP
Supplier Device Package 20-TSSOP
Mounting Style SMD
Family Part Number LC75700
Manufacturer Pack Quantity 70
MSL Level 3 (168 Hours)
Win Source Part Number 710715-LC75700T-MPB-E
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LC75700T-MPB-E CAD Model

Description

The LC75700T-MPB-E is a state-of-the-art electronic component manufactured by ON Semiconductor, a leader in the semiconductor industry. This product is designed to cater to the needs of modern electronic systems, providing a reliable and efficient solution for a variety of applications.

Key Features

  • High Integration: The LC75700T-MPB-E offers a high level of integration, reducing the need for multiple components and saving space on printed circuit boards (PCBs).
  • Low Power Consumption: Designed with power efficiency in mind, this product ensures minimal power wastage, making it suitable for battery-powered devices and applications with stringent power requirements.
  • Robust Performance: ON Semiconductor's commitment to quality means that the LC75700T-MPB-E delivers reliable performance even under challenging conditions.
  • Advanced Technology: Utilizing cutting-edge semiconductor technology, the LC75700T-MPB-E provides enhanced functionality that supports the demands of modern electronic systems.

Applications

The versatility of the LC75700T-MPB-E makes it ideal for a broad range of applications. It is particularly well-suited for:

  • Automotive systems
  • Industrial controls
  • Consumer electronics
  • Communication devices
  • Power management solutions

Technical Specifications

ON Semiconductor's LC75700T-MPB-E is built to meet the rigorous standards of the electronics industry. Some of its technical specifications include:

  • Operating Temperature Range: Specified by the manufacturer
  • Package Type: Provided in a user-friendly package for easy integration
  • Quality and Reliability: Manufactured under strict quality control guidelines to ensure high reliability
  • Certifications: Compliant with industry standards and certifications, ensuring compatibility with a wide range of devices

Conclusion

The LC75700T-MPB-E from ON Semiconductor represents a blend of performance, efficiency, and reliability. Its comprehensive feature set and adherence to stringent quality standards make it an excellent choice for designers and engineers looking to incorporate a robust component into their electronic systems. Whether for automotive, industrial, consumer, or communication applications, the LC75700T-MPB-E stands out as a component that can drive innovation and performance in your products.

You May Also Be Interested in

Diodes Incorporated
IC INTERFACE SPECIALIZED 32TQFN / HDMI Redriver, Level Shifter Interface 32-TQFN (3x6)
Need more? Email Us
SMSC Corporation
PCI-ISA BRIDGE CHIP / Interface
Lowest to $6.6065
Microchip Technology
IC PFX 68XG4, 68-LANE PCIE SWITC / Interface
Need more? Email Us
Nuvoton Technology Corporation of America
IC INTERFACE SPECIALIZED / Interface
Lowest to $4.6928
Intel
NON-TRANSPARENT PCI-TO PCI BRIDG
Need more? Email Us
Toshiba Semiconductor and Storage
IC
Lowest to $6.6030
Intel
DIGITAL TRANSMISSION INTERFACE
Need more? Email Us
Sipex Corporation
LED DRIVER, 3-SEGMENT, PDSO6
Lowest to $0.3269
OSRAM Opto Semiconductors Inc.
IC HEADPHONE NOISE-CANCEL / Interface
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.9531 $58.5930
75+ $1.6031 $120.2325
115+ $1.5535 $178.6525
155+ $1.5027 $232.9185
200+ $1.4530 $290.6000
270+ $1.3028 $351.7560
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 9,000 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess