EN
  • EN
  • DE

RN5VL23CA

Part No RN5VL23CA
Manufacturer Ricoh
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Ricoh
Win Source Part Number 297774-RN5VL23CA
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian RN5VL23CA CAD Model

Description

The Ricoh RN5VL23CA is a voltage detector IC designed for system reset and power management applications. It is part of Ricoh's RN5VL series of voltage detectors, known for their low current consumption and high accuracy. This particular model is configured to detect a specific voltage level, triggering a reset signal when the voltage falls below the designated threshold.

Applications

  • Microcontroller reset circuits: Ensuring proper reset of microcontrollers during power-up or brown-out conditions.
  • Power management systems: Monitoring voltage levels and initiating shutdown or power-saving modes when necessary.
  • Battery-powered devices: Preventing deep discharge of batteries by detecting low voltage conditions.
  • System monitoring: Alerting the system when voltage irregularities occur that could damage components.
  • Industrial control systems: Monitoring power supply stability for critical processes.

Features

  • Low current consumption: Minimizes battery drain in portable devices.
  • High-accuracy detection voltage: Ensures reliable voltage monitoring and reset functionality.
  • Built-in hysteresis: Prevents oscillations during voltage transitions.
  • Small package size: Allows for compact circuit designs.
  • Open drain output: Offers flexibility in interfacing with different logic levels.

Benefits

  • Improved system reliability: Protects against data corruption and system malfunction due to voltage fluctuations.
  • Extended battery life: Low power consumption enables longer operating times for battery-powered devices.
  • Simplified circuit design: Integrated features reduce the need for external components.
  • Cost-effective solution: Provides essential voltage monitoring functionality at a reasonable price.
  • Enhanced system stability: Prevents false resets caused by noise or minor voltage variations due to the built-in hysteresis.

The RN5VL23CA has a typical detection voltage of 2.3V. The hysteresis voltage helps prevent chattering during voltage transitions, ensuring a clean and reliable reset signal. The open-drain output allows for versatile interfacing with various microcontrollers and logic circuits. It is often used in applications where a reliable and low-power voltage monitoring solution is critical.

You May Also Be Interested in

Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Coilcraft
Lowest to $1.3063
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.2218
Qualcomm
Need more? Email Us
Coilcraft
Lowest to $2.3539

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess