EN
  • EN
  • DE

Q13MC1461000200/MC-146 32768000KHZ 12

Part No Q13MC1461000200/MC-146 32768000KHZ 12
Manufacturer Epson Electronics America Inc-Semiconductor Div
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Epson Electronics America Inc-Semiconductor Div
Win Source Part Number 285293-Q13MC1461000200/MC-146 32768000KHZ 12
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q13MC1461000200/MC-146 32768000KHZ 12 CAD Model

Description

The Q13MC1461000200, also known as MC-146 32768000KHZ 12, is a crystal oscillator manufactured by Epson Electronics America Inc-Semiconductor Div. This oscillator generates a stable clock signal at 32.768 kHz, making it suitable for real-time clock (RTC) and other low-frequency timing applications. The '12' likely refers to a specific parameter, possibly related to load capacitance, though confirmation requires the datasheet.

Applications

  • Real-Time Clocks (RTC): Serves as the primary clock source for accurate timekeeping in various devices.
  • Microcontrollers: Provides a stable clock signal for microcontrollers.
  • Wearable Devices: Used in smartwatches and fitness trackers for timekeeping functions.
  • Industrial Control Systems: Employed in systems requiring precise time synchronization.
  • Consumer Electronics: Found in devices like clocks, timers, and other time-sensitive applications.

Features

  • Frequency: Operates at a frequency of 32.768 kHz (32768000 Hz is likely a typo and should be 32.768 kHz).
  • Integrated Oscillator: Includes an internal oscillator circuit, simplifying integration.
  • Compact Size: Designed for space-constrained applications.
  • Low Power Consumption: Minimizes power usage for extended battery life.
  • High Stability: Offers stable frequency output over a wide temperature range.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.

Benefits

  • Accurate Timekeeping: Provides a precise and reliable timing source for RTC applications.
  • Simplified Design: Integrated oscillator simplifies circuit design and reduces component count.
  • Extended Battery Life: Low power consumption is ideal for battery-powered devices.
  • Reduced Board Space: Compact size allows for higher density circuit designs.
  • Stable Performance: Maintains consistent frequency output under varying conditions.

Additional Details

Crystal oscillators like the Q13MC1461000200/MC-146 integrate a crystal resonator with an active oscillator circuit. This integration eliminates the need for external components, such as load capacitors, simplifying circuit design. The frequency stability and accuracy are critical parameters for RTC applications, ensuring accurate timekeeping over extended periods. The low power consumption is essential for extending battery life in portable and wearable devices. The Epson datasheet for this part number would provide detailed specifications, including voltage requirements, temperature range, and frequency stability characteristics. Proper grounding and decoupling techniques are important for minimizing noise and ensuring optimal performance.

Consulting the official Epson datasheet for the Q13MC1461000200/MC-146 is recommended for the most accurate and comprehensive information, including specific performance characteristics and application guidelines.

You May Also Be Interested in

Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Need more? Email Us
Qualcomm
Lowest to $6.5223
Intel
Need more? Email Us
Yamaha
Need more? Email Us
Delta Electronics
Lowest to $78.4164
Qualcomm
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828

Pricing & Ordering

Quantity Unit Price Ext. Price
265+ $0.2218 $58.7770
635+ $0.1825 $115.8875
985+ $0.1767 $174.0495
1,355+ $0.1709 $231.5695
1,750+ $0.1652 $289.1000
2,345+ $0.1478 $346.5910
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 68,000 pieces
MOQ: 265 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess