EN
  • EN
  • DE

TB-03F

Part No TB-03F
Manufacturer Ai-Thinker
Catalog RF Transceiver Modules
Description BLUETOOTH MODULE, BLE5.0 MODULE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category RF and Wireless - RF Transceiver Modules and Modems
Mfr Ai-Thinker
Series -
Package Tape & Reel
Product Status Active
RF Family/Standard Bluetooth
Protocol Bluetooth v5.0
Modulation -
Frequency 2.4GHz
Data Rate -
Power - Output 10dBm
Sensitivity -93dBm
Serial Interfaces ADC, GPIO, I²S, PWM, SPI
Antenna Type PCB Trace
Utilized IC / Part -
Memory Size -
Voltage - Supply 2.7V ~ 3.6V
Current - Receiving -
Current - Transmitting 6.36mA ~ 20.54mA
Mounting Type Surface Mount
Temperature Range - Operating -40°C ~ 85°C
Package / Case 22-SMD Module
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8517.62.0090
Win Source Part Number 1370875-TB-03F
Ultra Librarian 3D Model Ultra Librarian TB-03F CAD Model

Description

The Ai-Thinker 1370875-TB-03F is a 2.4GHz RF transceiver module designed for Bluetooth communication.

  • Operating Temperature: -40°C to 85°C
  • Voltage Supply Range: 2.7V to 3.6V
  • Antenna: PCB Trace Antenna
  • Bluetooth Protocol: v5.0
  • Power Output: 10dBm
  • Sensitivity: -93dBm
  • Serial Interfaces: ADC, GPIO, I²S, PWM, SPI
  • Product Status: Active
  • Mounting Type: Surface Mount

You May Also Be Interested in

Quectel
RF TXRX MOD CELL/NAV CARD EDGE / Transceiver Module
Lowest to $45.8823
Quectel
RF TXRX MOD SMD
Lowest to $41.8274
Microchip Technology
RF TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v5.0 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $31.8441
U-blox
RF TXRX MOD 3G CELL SMD GLOBAL
Lowest to $80.4374
Digi International
RF TXRX MOD 802.15.4 TRC ANT TH
Need more? Email Us
Microchip Technology
RF TXRX MODULE WIFI SMD
Need more? Email Us
Silicon Labs
RX TXRX MOD BLUETOOTH CHIP SMD / Bluetooth Bluetooth v4.2 Transceiver Module 2.4GHz Integrated, Chip Surface Mount
Lowest to $23.4587
Espressif
RF TXRX MOD WIFI TRACE ANT SMD
Lowest to $3.3406
Fanstel Corp.
RF TXRX MODULE BT PCB TRACE SMD
Lowest to $26.4642

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
30+ $1.7843 $53.5290
70+ $1.4641 $102.4870
110+ $1.4183 $156.0130
150+ $1.3726 $205.8900
190+ $1.3268 $252.0920
255+ $1.1896 $303.3480
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 420 pieces
MOQ: 30 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess