EN
  • EN
  • DE

Q4470-C

Part No Q4470-C
Manufacturer Coilcraft
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Coilcraft
Win Source Part Number 285352-Q4470-C
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q4470-C CAD Model

Description

The Coilcraft Q4470-C is a high-performance RF inductor designed for a wide range of applications requiring excellent electrical characteristics and robust construction. This inductor is part of Coilcraft's Q series, known for its high Q factor and tight tolerances, making it suitable for demanding RF and microwave circuits.

Applications

  • RF filters
  • Matching networks
  • Oscillators
  • Wireless communication devices
  • Broadband communication systems
  • Low Noise Amplifiers (LNAs)
  • RF choke applications

Features

  • High Q Factor: Provides minimal signal loss and improved circuit performance.
  • Tight Tolerances: Ensures consistent performance across different units.
  • Surface Mount Design: Facilitates easy and reliable soldering onto PCBs.
  • Ceramic Core: Offers excellent stability and low losses at high frequencies.
  • RoHS Compliant: Meets environmental standards for hazardous substances.
  • Shielded Construction: Reduces electromagnetic interference (EMI).

Benefits

  • Improved Circuit Performance: The high Q factor minimizes signal loss, leading to enhanced performance in RF circuits.
  • Consistent Performance: Tight tolerances guarantee predictable behavior, reducing the need for circuit tuning.
  • Easy Integration: The surface mount design simplifies assembly and integration into various electronic devices.
  • Reliable Operation: The robust construction ensures long-term reliability in demanding environments.
  • Reduced EMI: The shielded construction minimizes interference, improving overall system performance.
  • Optimized for High Frequencies: The ceramic core material ensures low losses and stable performance at high frequencies.

Additional Details

The Q4470-C inductor typically features a ceramic core material, which contributes to its low losses and high stability at high frequencies. The shielding helps to minimize electromagnetic interference (EMI), making it suitable for sensitive RF applications. The specific inductance value and other electrical parameters vary depending on the specific variant within the Q4470-C series. Consult the datasheet for precise specifications such as inductance, Q factor at specific frequencies, SRF (Self-Resonant Frequency), DCR (DC Resistance), and current rating. The component is designed for reflow soldering processes and is available in tape and reel packaging for automated assembly.

You May Also Be Interested in

Qualcomm
Need more? Email Us
Qualcomm
Lowest to $7.0594
Qualcomm
Lowest to $19.1290
Eon Silicon Solution
Need more? Email Us
AMCC
Need more? Email Us
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Bel Power Solutions
Need more? Email Us
STMicroelectronics
Need more? Email Us
Qualcomm
Need more? Email Us

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.6527
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $6.6527
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
25+ $2.3539 $58.8475
60+ $1.9312 $115.8720
93+ $1.8711 $174.0123
128+ $1.8110 $231.8080
166+ $1.7498 $290.4668
221+ $1.5696 $346.8816
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 6,400 pieces
MOQ: 25 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess