EN
  • EN
  • DE

Q32A-100HIP

Part No Q32A-100HIP
Manufacturer Eon Silicon Solution
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer Eon Silicon Solution
Win Source Part Number 285334-Q32A-100HIP
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q32A-100HIP CAD Model

Description

The Q32A-100HIP is a NOR Flash memory device manufactured by Eon Silicon Solution. NOR flash memory is a type of non-volatile storage technology that allows for individual bytes of memory to be accessed, making it suitable for applications that require frequent reads and random access. This particular device is likely used for storing firmware, code, or configuration data in various electronic systems.

Applications:

  • Embedded Systems: Stores firmware and boot code for microcontrollers and other embedded processors.
  • Consumer Electronics: Used in devices like set-top boxes, digital TVs, and gaming consoles for storing system software.
  • Networking Equipment: Stores configuration data and operating system code in routers, switches, and other network devices.
  • Industrial Control: Used in industrial automation systems for storing control programs and data logging.
  • Automotive Systems: Stores software and configuration parameters in automotive electronics, such as engine control units (ECUs).

Features:

  • NOR Flash Technology: Provides fast random access and byte-level programmability.
  • Non-Volatile Memory: Retains data even when power is removed.
  • High Endurance: Designed for a large number of program/erase cycles.
  • Wide Voltage Range: Operates over a wide range of supply voltages.
  • Compact Package: Available in various small form-factor packages for space-constrained applications.

Benefits:

  • Fast Boot Times: Enables quick startup of embedded systems due to its fast read access.
  • Reliable Data Storage: Ensures data integrity and retention even in harsh environments.
  • Flexible Programming: Allows for easy updates and reprogramming of stored data.
  • Long Lifespan: High endurance ensures reliable operation over an extended period.
  • Cost-Effective Solution: Provides a cost-efficient non-volatile storage option for various applications.

Additional Details:

The '100' in the part number Q32A-100HIP likely refers to the memory capacity or a speed grade. The specific density, package type (e.g., SOIC, WSON), and operating temperature range will be detailed in the Eon Silicon Solution datasheet for this part. Key specifications to consider when using this flash memory device include the access time, program/erase time, and the number of program/erase cycles it can withstand. It is important to consult the datasheet for precise electrical characteristics and application guidelines. The HIP suffix might indicate a particular package or temperature range offered by Eon.

You May Also Be Interested in

AMCC
Need more? Email Us
Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Intel
Need more? Email Us
Qualcomm
Lowest to $19.1290
Epson Electronics America Inc-Semiconductor Div
Lowest to $0.1626
Epson Electronics America Inc-Semiconductor Div
Need more? Email Us
Qualcomm
Need more? Email Us
AMCC
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess