EN
  • EN
  • DE

Q69660-M750-K62

Part No Q69660-M750-K62
Manufacturer EPCOS (TDK)
Catalog HOT - SALES and EOL Components (Q - R)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Manufacturer EPCOS (TDK)
Win Source Part Number 285440-Q69660-M750-K62
Popularity Low
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian Q69660-M750-K62 CAD Model

Description

The Q69660-M750-K62 is a SAW (Surface Acoustic Wave) filter manufactured by EPCOS (TDK). It is a crucial component used in RF (Radio Frequency) applications to selectively filter signals. This means it allows desired signals to pass through while attenuating or rejecting unwanted signals and noise. SAW filters work based on the piezoelectric effect, where a mechanical wave is generated on the surface of a piezoelectric material (such as lithium niobate or quartz) and interacts with the electrical signal, effectively filtering the signal based on frequency.

Applications

  • Cellular Phones: Used in mobile phones for filtering signals in the transmit and receive paths.
  • Wireless Communication Systems: Employed in devices like Wi-Fi routers and modules to improve signal quality.
  • Base Stations: Integrated into cellular base stations for signal conditioning.
  • GPS Devices: Used to filter out noise and interference for accurate positioning.
  • Satellite Communication: Utilized in satellite receivers and transmitters to filter signals.

Features

  • High Selectivity: Offers excellent rejection of unwanted signals, improving signal clarity.
  • Low Insertion Loss: Minimizes signal attenuation, preserving signal strength.
  • Compact Size: Allows for easy integration into small electronic devices.
  • Stable Performance: Provides consistent and reliable filtering characteristics over a wide temperature range.
  • High Reliability: Designed for long-term operation in demanding environments.

Benefits

  • Improved Signal Quality: By eliminating unwanted frequencies, the signal-to-noise ratio is enhanced, leading to better communication performance.
  • Reduced Interference: Minimizes the impact of external signals, preventing disruptions in communication.
  • Increased Device Performance: Better signal quality leads to faster data rates and improved overall system efficiency.
  • Enhanced System Reliability: Stable and reliable filtering ensures consistent performance over time, reducing the risk of system failures.
  • Smaller Device Size: Compact design allows for integration into smaller electronic devices, enabling miniaturization.

Additional Details

The specific technical specifications, such as center frequency, bandwidth, and insertion loss, are detailed in the product datasheet, which is essential for proper integration into a circuit design. These SAW filters are manufactured using high-precision techniques to ensure consistent performance and reliability. The material composition and manufacturing processes are carefully controlled to meet stringent quality standards. The part is designed to meet stringent requirements in mobile communication applications. It operates at a specific central frequency. Further information should be obtained from the official product datasheet. It should be noted that proper impedance matching is essential for optimal performance.

You May Also Be Interested in

Qualcomm
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Eon Silicon Solution
Need more? Email Us
Infineon Technologies
Need more? Email Us
Qualcomm
Need more? Email Us
STMicroelectronics
Need more? Email Us
EPCOS (TDK)
Need more? Email Us
Micron Technology Inc.
Need more? Email Us
Qualcomm
Lowest to $19.1290

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $18.8657
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $9.5038
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.8018
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess