EN
  • EN
  • DE

43872-0050

Part No 43872-0050
Manufacturer Omron
Catalog Controllers
Description CONTROL SAFETY EDGE 24V
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Package Bulk
Product Status Obsolete
Controller Type Safety Edge
Number of Inputs and Type 2 - Digital
Safety Outputs and Type Relay (2)
Auxiliary Outputs and Type Relay (2)
Contact Rating @ Voltage 2A @ 24VDC
Safety Category Category 3
Voltage - Supply 24VDC
Mounting Type DIN Rail
Termination Style Screw Terminal
Operating Temperature -20°C ~ 55°C
Ingress Protection IP20
Ultra Librarian 3D Model Ultra Librarian 43872-0050 CAD Model

Description

NULL

You May Also Be Interested in

Omron
SAFETY CPU 32 CONN 256 I/O
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us
Omron
CONTROL SAFETY EDGE 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT
Need more? Email Us
Omron
CONTROL SAFETY EXPANSION MOD 24V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 100-240V
Need more? Email Us
Omron
CONTROL SAFETY GEN PURPOSE 24V
Need more? Email Us
Omron
CONTROL SAFETY MAT 24V
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess