The LT1009CS8 is a high-quality precision voltage reference product from Texas Instruments, a renowned global semiconductor design and manufacturing company. This product is part of Texas Instruments' broad range of voltage reference devices designed to provide a fixed voltage output for calibrating and stabilizing circuits.
- Fixed Output Voltage: 2.5 volts
- Initial Tolerance: 0.2%
- Temperature Coefficient: 10ppm/°C
- Low-Dropout Voltage: Suitable for battery-powered devices and low-voltage applications
- Low Dynamic Impedance: Maintains stable output voltage under varying load conditions
- Output Current: 10mA
- Maximum Output Voltage Noise: 30μVrms
- Package: 8-pin SOIC
- Operating Voltage Range: 4V to 40V
- Operating Temperature Range: -40°C to +85°C
- Compliance: RoHS compliant
The LT1009CS8 is a precision voltage reference device that offers high accuracy, stability, and flexibility, suitable for precision measurement devices, power supplies, and other applications requiring a stable reference voltage.