EN
  • EN
  • DE

LM4051AEX3-1.2+T

Part No LM4051AEX3-1.2+T
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description IC VREF SHUNT 1.225V SC70
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Tape & Reel
Product Status Active
Reference Type Shunt
Output Type Fixed
Voltage - Output (Min/Fixed) 1.225V
Current - Output 15 mA
Tolerance ±0.1%
Temperature Coefficient 50ppm/°C
Noise - 10Hz to 10kHz 20µVrms
Current - Cathode 60 µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-70, SOT-323
Supplier Device Package SC-70-3
Base Product Number LM4051
Standard Package 2,500 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1070118-LM4051AEX3-1.2+T
Ultra Librarian 3D Model Ultra Librarian LM4051AEX3-1.2+T CAD Model

Description

Maxim Integrated LM4051AEX3-1.2+T Precision Micropower Shunt Voltage Reference

The Maxim Integrated LM4051AEX3-1.2+T is a high-precision shunt voltage reference that offers an exemplary combination of accuracy, stability, and low power consumption. Designed for space-constrained and power-sensitive applications, this device is a robust solution for providing a stable reference voltage in a variety of electronic systems.

This voltage reference comes in a compact SOT-23 package, making it ideal for printed circuit boards where space is at a premium. The LM4051AEX3-1.2+T operates at a nominal reference voltage of 1.2 volts, which is a common value used in many circuit designs. It is particularly well-suited for battery-powered devices, data converters, and portable instrumentation due to its low dropout voltage and minimal power requirements.

One of the key features of the LM4051AEX3-1.2+T is its high accuracy. The device boasts an initial accuracy of ±0.2% (max) and a temperature coefficient of only 50ppm/°C (max), ensuring reliable performance over a wide temperature range from -40°C to +125°C. This precision is maintained over time, which is critical for applications that require long-term stability.

The device also exhibits an impressive low quiescent current, typically around 60µA, which is beneficial for extending battery life in portable applications. Additionally, it is capable of handling a wide current range from 60µA to 15mA, providing designers with flexibility in various circuit configurations.

For protection and reliability, the LM4051AEX3-1.2+T includes reverse-battery protection, which prevents damage to the device if the power supply is inadvertently connected backward. It also features a robust electrostatic discharge (ESD) protection mechanism, safeguarding it from the common static discharges that can occur during handling and operation.

In summary, the Maxim Integrated LM4051AEX3-1.2+T shunt voltage reference is a versatile and reliable component that offers high precision, low power consumption, and excellent stability. Its small form factor and robust feature set make it an excellent choice for designers looking to enhance the performance and efficiency of their electronic systems.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Lowest to $194.7762
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Diodes Incorporated
IC VREF SHUNT ADJ 1% SOT23
Lowest to $0.1465
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess