EN
  • EN
  • DE

LT6654BXMS8-2.5#PBF

Part No LT6654BXMS8-2.5#PBF
Manufacturer Analog Devices Inc.
Catalog PMIC - Voltage Reference
Description IC VREF SERIESV 0.1% 8MSOP / Series Voltage Reference IC Fixed 2.5V V ±0.1% 10 mA 8-MSOP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>PMIC - Voltage Reference
Mfr Analog Devices Inc.
Package Tube
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.5V
Current - Output 10 mA
Tolerance ±0.1%
Temperature Coefficient 20ppm/°C
Noise - 0.1Hz to 10Hz 1.5ppmp-p
Noise - 10Hz to 10kHz 2ppmrms
Voltage - Input 36V
Current - Supply 600µA
Temperature Range - Operating -40°C ~ 175°C (TJ)
Mounting SMD (SMT)
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-MSOP
Base Product Number LT6654
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Other Names 505-LT6654BXMS8-2.5#PBF,161-LT6654BXMS8-2.5#PBF,-2735-LT6654BXMS8-2.5#PBF,161-LT6654BXMS8-2.5#PBF-ND
Standard Package 50
Win Source Part Number 1211801-LT6654BXMS8-2.5#PBF
Ultra Librarian 3D Model Ultra Librarian LT6654BXMS8-2.5#PBF CAD Model

Description

Product Overview: LT6654BXMS8-2.5#PBF

The LT6654BXMS8-2.5#PBF is a high-precision, low-noise, buffered reference voltage source from Analog Devices Inc. Designed to maintain stability and accuracy over a wide range of operating conditions, this component is ideal for high-performance data converters, precision instruments, and automotive systems where a precise voltage reference is crucial.

Key Features

  • Output Voltage: 2.5V with high accuracy and low drift, ensuring consistent performance over time and temperature variations.
  • Initial Accuracy: ±0.05% max, providing a reliable and stable reference for critical applications.
  • Temperature Drift: 2ppm/°C max, which means minimal deviation in output voltage across a wide temperature range.
  • Low Noise: 1.3µVP-P (0.1Hz to 10Hz), offering a clean reference signal for sensitive electronics.
  • Long-Term Stability: < 30ppm typical at 1000 hours, ensuring a durable and consistent performance over the product's lifespan.
  • Supply Range: 2.7V to 5.5V, providing flexibility in various power supply configurations.
  • Output Current: ±5mA, which is suitable for a variety of load conditions.
  • Package: MSOP-8, a compact package that is suitable for space-constrained applications.

Applications

  • Precision Data Acquisition Systems
  • High-Resolution Converters
  • Automotive Electronics
  • Industrial Controls
  • Medical Equipment

The LT6654BXMS8-2.5#PBF from Analog Devices Inc is a testament to the company's commitment to providing high-quality, reliable components that meet the demanding needs of advanced electronic systems. With its combination of precision, low noise, and robustness, this voltage reference is an excellent choice for designers looking to enhance the performance and reliability of their products.

You May Also Be Interested in

Analog Devices Inc.
IC VREF SERIES 0.025% 8MSOP
Lowest to $33.1081
Texas Instruments
IC VOLTAGE REFERENCE
Lowest to $6.5670
Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Renesas Electronics America
IC VREF SERIES 0.08% SOT23-3 / Series Voltage Reference IC Fixed 3V V ±0.08% 7 mA SOT-23-3
Lowest to $5.8417
Microchip Technology
IC VREF SERIES 0.1% SOT23-6
Lowest to $1.1337
Analog Devices Inc.
IC VREF SERIES 0.04% 8SOIC
Lowest to $18.7061
Renesas Electronics America
IC VREF SERIES 0.2% SOT23-3 / Series Voltage Reference IC Fixed 3.3V V ±0.2% 7 mA SOT-23-3
Lowest to $2.0170
Texas Instruments
IC VREF SERIES 0.05% SOT23-5 / Series Voltage Reference IC Fixed 4.096V V ±0.05% 10 mA SOT-23-5
Need more? Email Us
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.2963
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2640
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0951
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.3914
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $18.0572
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $194.7762 $194.7762
2+ $174.6269 $349.2538
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 20 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess