EN
  • EN
  • DE

REF4132A30DBVR

Part No REF4132A30DBVR
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description IC VOLTAGE REFERENCE
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number WS1169132-REF4132A30DBVR
Manufacturer Texas Instruments
Package Tape & Reel (TR)
Category Integrated Circuits (ICs) Power Management (PMIC) Voltage Reference
Product Status Active
Base Product Number REF4132
Current - Supply 100µA
Operating Temperature -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case SC-74A, SOT-753
Supplier Device Package SOT-23-5
Ultra Librarian 3D Model Ultra Librarian REF4132A30DBVR CAD Model

Description

The REF4132A30DBVR is a high-precision, low-power voltage reference from Texas Instruments, designed for applications requiring a stable voltage supply with minimal deviation over temperature and time. This device is a part of the REF43xx series, which is known for its excellent temperature drift performance and low noise, making it ideal for high-resolution analog-to-digital converters (ADCs), digital-to-analog converters (DACs), and other sensitive electronics where voltage accuracy is critical.

Key Features

  • Output Voltage: The REF4132A30DBVR provides a fixed 3.0V output voltage, suitable for various circuits requiring a stable reference.
  • High Accuracy: This device offers an impressive initial accuracy, ensuring precise voltage reference from the outset.
  • Low Temperature Drift: With minimal drift over a wide temperature range, the REF4132A30DBVR maintains a consistent output, enhancing system reliability.
  • Low Noise: Its low output noise makes it an excellent choice for applications such as precision measurement equipment, where signal integrity is paramount.
  • Low Power Consumption: The device's low quiescent current is beneficial for battery-powered and energy-efficient applications.
  • Small Package: Housed in a compact SOT-23-6 package, the REF4132A30DBVR is suitable for space-constrained applications.

Applications

The REF4132A30DBVR is versatile and can be used in a variety of applications, including:

  • Precision data acquisition systems
  • Medical and scientific instrumentation
  • Industrial automation and process control
  • Portable and battery-powered equipment
  • Automotive systems

Quality and Reliability

Texas Instruments is renowned for its commitment to quality and reliability, and the REF4132A30DBVR is no exception. It is designed to meet the stringent requirements of industrial and automotive applications, ensuring performance and durability across a broad range of operating conditions.

With its combination of precision, stability, and low power consumption, the REF4132A30DBVR from Texas Instruments stands out as a superior choice for engineers and designers looking to enhance the performance of their electronic systems.

You May Also Be Interested in

Linear Technology
V-Ref Precision 4.096V 10mA Automotive 8-Pin CLCC Tray
Lowest to $9.7932
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $5.0520
Texas Instruments
IC VREF SHUNT ADJ 1% SOT23-3 / Shunt Voltage Reference IC Adjustable 2.5V 36 VV ±1% 15 mA SOT-23-3
Lowest to $0.5200
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us
Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
IC VREF SERIES 0.1% SOT23-6
Lowest to $9.8956
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
IC VREF SHUNT 0.2% SC70-3
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805

Pricing & Ordering

Quantity Unit Price Ext. Price
8+ $6.5670 $52.5360
19+ $5.3883 $102.3777
29+ $5.2199 $151.3771
40+ $5.0515 $202.0600
52+ $4.8831 $253.9212
69+ $4.3780 $302.0820
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,226 pieces
MOQ: 8 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess