EN
  • EN
  • DE

MAX6126A21

Part No MAX6126A21
Manufacturer Maxim Integrated
Catalog PMIC - Voltage Reference
Description VOLTAGE REFERENCE
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Mfr Maxim Integrated
Package Bulk
Product Status Active
Reference Type Series
Output Type Fixed
Voltage - Output (Min/Fixed) 2.048V
Current - Output 10 mA
Tolerance ±0.06%
Temperature Coefficient 5ppm/°C
Noise - 0.1Hz to 10Hz 1.3µVp-p
Voltage - Input 2.7V ~ 12.6V
Current - Supply 725µA
Temperature Range - Operating -40°C ~ 125°C (TA)
Mounting Type Surface Mount
Package / Case 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package 8-uMAX/uSOP
Base Product Number MAX6126
Standard Package 48 pcs
MSL Level 1 (Unlimited)
REACH Status REACH Affected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 829888-MAX6126A21
Ultra Librarian 3D Model Ultra Librarian MAX6126A21 CAD Model

Description

MAX6126A21 Ultra-High-Precision Voltage Reference

The MAX6126A21 from Maxim Integrated is a top-tier, ultra-stable, low-noise voltage reference that delivers exceptional performance for high-precision industrial and medical applications. This device has been meticulously designed to provide a precise 2.048V output voltage, making it an ideal component for ADCs, DACs, and other sensitive electronic instrumentation that demand a high-accuracy reference voltage.

The MAX6126 series boasts an impressive low temperature coefficient of just 3ppm/°C (typical), ensuring minimal deviation across a broad temperature range. This feature is critical for applications that operate under varying environmental conditions, as it maintains the accuracy of the voltage reference without requiring frequent recalibration.

Moreover, the MAX6126A21 exhibits an outstandingly low dropout voltage, enabling it to maintain stable performance even when the supply voltage is nearly equal to the output voltage. This low dropout characteristic is particularly beneficial in battery-powered devices where power efficiency is paramount and supply voltages may fluctuate over time.

With a low 500µA (max) quiescent current, the MAX6126 helps to conserve energy, which is crucial for portable and remote sensing devices that need to maximize battery life. The low noise specification of 1.5µVp-p (0.1Hz to 10Hz) further enhances the precision of the system by reducing signal interference, thus providing a clean and stable reference voltage.

For added flexibility, the MAX6126A21 is offered in a compact 8-pin SOIC package, making it suitable for space-constrained applications. It also features a force-sense configuration that compensates for any voltage drops due to PCB trace resistance, ensuring that the voltage at the load is as accurate as at the device output.

In summary, the MAX6126A21 from Maxim Integrated is a superior choice for designers who require a high-precision, stable, and low-noise voltage reference. Its exceptional performance and robust feature set make it an indispensable component for applications where accuracy and reliability are of the utmost importance.

You May Also Be Interested in

Maxim Integrated
IC VREF SHUNT 1.225V SC70
Need more? Email Us
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $0.7277
Apex Microtechnology
IC Vref Series 0.02% 8DIP
Need more? Email Us
Analog Devices Inc.
IC VREF SERIES PREC 2.048V 8SOIC / Voltage Reference IC V 8-SOIC
Lowest to $11.6980
Maxim Integrated
VOLTAGE REFERENCE
Lowest to $11.5534
Texas Instruments
AUTOMOTIVE LOW-DRIFT, LOW-POWER, / Series Voltage Reference IC Fixed 2.048V, 4.096V V ±0.05% 20 mA SOT-23-THIN
Lowest to $6.3679
Diodes Incorporated
IC REG SHUNT
Lowest to $0.3361
Maxim Integrated
PRECISION MICROPOWER SHUNT VREF
Lowest to $4.7454
Texas Instruments
V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Need more? Email Us

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.2271
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.5640
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3444
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
5+ $11.5534 $57.7670
11+ $9.4797 $104.2767
17+ $9.1835 $156.1195
23+ $8.8873 $204.4079
30+ $8.5910 $257.7300
39+ $7.7023 $300.3897
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 5,477 pieces
MOQ: 5 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess