EN
  • EN
  • DE

LM185WG-1.2/883

Part No LM185WG-1.2/883
Manufacturer Texas Instruments
Catalog PMIC - Voltage Reference
Description V-Ref Precision 1.235V 20mA 10-Pin CSOIC Tube
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Height 2.34 mm
Lead Free Contains Lead
Length 6.858 mm
Max Operating Temperature 125 °C
Max Output Current 20 mA
Max Output Voltage 1.235 V
Min Operating Temperature -55 °C
Mount Surface Mount
Number of Pins 10
Output Current 20 mA
Output Voltage 1.235 V
Radiation Hardening No
RoHS Compliant
Schedule B 8542390000, 8542390000
Temperature Coefficient 50 ppm/°C
Thickness 1.778 mm
Width 6.121 mm
Win Source Part Number 1213408-LM185WG-1.2/883
Categories PMIC - Voltage Reference
Manufacturer Texas Instruments
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian LM185WG-1.2/883 CAD Model

Description

Product Overview: LM185WG-1.2/883 from Texas Instruments

The LM185WG-1.2/883 is a precision voltage reference from Texas Instruments, renowned for its high reliability and stability. This component is specifically designed to offer a consistent reference voltage of 1.2 volts, making it an essential part of many electronic circuits. The device comes in a robust package that meets the stringent requirements of the military standard MIL-STD-883, signifying its suitability for high-reliability applications in demanding environments.

Key Features

  • Reference Voltage: Provides a fixed 1.2V output, which is crucial for the accurate operation of ADCs, DACs, and other sensitive circuitry.
  • High Precision: Ensures minimal deviation from the nominal voltage over a wide range of operating conditions, including temperature fluctuations and load variations.
  • Temperature Coefficient: Boasts an excellent temperature coefficient, which guarantees the voltage reference remains stable across its specified temperature range.
  • Low Dynamic Impedance: The dynamic impedance of the device is kept low, which is advantageous for maintaining voltage stability during transient load changes.
  • Long-Term Stability: Exhibits exceptional long-term stability, ensuring the reference voltage does not drift significantly over time.
  • Military Standard Compliance: Meets MIL-STD-883 requirements, certifying it for use in military and aerospace applications where reliability is of utmost importance.

Applications

The LM185WG-1.2/883 is versatile and can be used in a variety of high-reliability applications including:

  • Precision data conversion
  • Instrumentation
  • Portable and battery-powered equipment
  • Industrial control systems
  • Military and aerospace electronics

Quality and Reliability

Texas Instruments is committed to delivering products that meet the highest standards of quality and reliability. The LM185WG-1.2/883 is no exception, with its production process rigorously monitored to ensure it meets the military-grade specifications. Customers can trust this voltage reference to perform consistently, even under the most challenging conditions.

Whether you are designing precision measurement equipment or ruggedized electronics for field use, the LM185WG-1.2/883 from Texas Instruments is a reliable choice for maintaining voltage integrity in your circuits.

You May Also Be Interested in

Analog Devices Inc.
MSOP-8 Voltage Reference RoHS
Lowest to $9.3135
Analog Devices Inc.
IC VREF SERIES 0.1% 6DFN
Lowest to $15.7720
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $1.9441
Microchip Technology
IC VREF SERIES 0.1% 8WDFN / Series Voltage Reference IC Fixed 2.048V V ±0.1% 20 mA 8-WDFN (2x2)
Lowest to $22.8494
Analog Devices Inc.
IC VREF SERIES PREC TSOT-23-5 / Voltage Reference IC V TSOT-23-5
Need more? Email Us
Texas Instruments
MICROPOWER VOLTAGE REFERENCE DIO / Shunt Voltage Reference IC Fixed 2.5V V 20 mA Die
Need more? Email Us
Maxim Integrated
2.048V ±0.2% 2.25V~5.5V 1mA Fixed SOT-23-3 Voltage Reference
Lowest to $2.3284
Analog Devices Inc.
VOLTAGE REFERENCE
Lowest to $4.3657
Texas Instruments
IC VREF SERIES 0.05% SOT23-5
Lowest to $2.6195

Top Sellers

Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess