EN
  • EN
  • DE

DS75176N

Part No DS75176N
Manufacturer National Semiconductor (TI)
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1056216-DS75176N
Categories OEM Parts(C-E)
Manufacturer National Semiconductor (TI)
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian DS75176N CAD Model

Description

The DS75176N is a differential bus transceiver from National Semiconductor (now Texas Instruments), designed for use in RS-485 and RS-422 communication networks. This device combines a differential driver and a differential receiver in a single package, enabling bidirectional communication over a single twisted-pair cable. It is commonly used in industrial automation, data acquisition, and other applications requiring reliable data transmission over long distances.

Applications

  • RS-485 communication networks
  • RS-422 communication networks
  • Industrial automation
  • Data acquisition systems
  • Building automation

Features

  • Differential driver and receiver: Enables bidirectional communication over a single cable.
  • Wide common-mode voltage range: Accommodates ground potential differences between nodes.
  • High impedance to bus: Minimizes loading on the bus.
  • Thermal shutdown protection: Protects the device from overheating.
  • Short-circuit protection: Prevents damage from short circuits on the bus.
  • TTL compatible: Interfaces directly with TTL logic.

Benefits

  • Reliable data transmission: Ensures accurate data transfer over long distances.
  • Increased noise immunity: Differential signaling minimizes the effects of noise.
  • Simplified network design: Reduces cabling costs and complexity.
  • Enhanced system reliability: Protection features prevent damage from faults.
  • Cost-effective solution: Provides a complete transceiver solution in a single package.

Additional Details

The DS75176N operates within a specific voltage and temperature range, as detailed in the datasheet. Key electrical characteristics include output voltage levels, input sensitivity, and common-mode rejection ratio. Proper termination of the transmission lines is crucial to minimize reflections and ensure signal integrity. The device is typically packaged in a DIP or SOIC package for easy integration into printed circuit boards. The DS75176N provides a reliable and cost-effective solution for implementing RS-485 and RS-422 communication networks.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Need more? Email Us
TDK Corporation
Lowest to $0.2041
TDK Corporation
Need more? Email Us
Coilcraft
PoE transformer, for NSC LM5070, 5V, SMT, RoHS
Need more? Email Us
TDK Corporation
new, original packaged
Lowest to $0.0059

Top Sellers

Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess