EN
  • EN
  • DE

C1608X7R1H682KT000N

Part No C1608X7R1H682KT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 974050-C1608X7R1H682KT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608X7R1H682KT000N CAD Model

Description

The TDK Corporation C1608X7R1H682KT000N is a multilayer ceramic capacitor (MLCC) designed for general-purpose applications requiring a balance between capacitance value and temperature stability. This capacitor is part of the C1608 series, known for its compact 0603 package size. The X7R dielectric ensures reasonable capacitance stability over a broad temperature range.

Applications

  • Bypass Capacitors: Used for filtering noise and stabilizing voltage in electronic circuits.
  • Decoupling Capacitors: Provides localized energy storage for integrated circuits, reducing voltage fluctuations.
  • Smoothing Capacitors: Minimizes voltage ripple in power supplies and DC-DC converters.
  • General-Purpose Applications: Suitable for a variety of electronic devices including smartphones, tablets, and consumer electronics.
  • Filtering Circuits: Helps remove unwanted frequencies and noise from signal lines.

Features

  • X7R Dielectric: Offers moderate capacitance stability with temperature variations.
  • Compact 0603 Package: Small size for high-density circuit board layouts.
  • High Capacitance Value: 6.8 nF capacitance provides effective filtering and decoupling.
  • Surface Mount Technology (SMT): Designed for automated assembly processes.
  • RoHS Compliant: Complies with Restriction of Hazardous Substances environmental regulations.

Benefits

  • Space Saving: Compact size allows for higher component density on circuit boards.
  • Effective Filtering: Improves signal integrity and reduces noise in electronic circuits.
  • Stable Performance: Offers consistent capacitance over a wide operating temperature range.
  • Reliable Operation: Ensures long-term reliability in various applications.
  • Environmentally Friendly: Complies with RoHS environmental standards, reducing hazardous substances.

Additional Details

The C1608X7R1H682KT000N features a capacitance value of 6.8 nF. The X7R dielectric provides a capacitance variation within ±15% over the temperature range of -55°C to +125°C. This capacitor is ideal for applications where a stable capacitance is required but extreme temperature stability is not critical. It is designed for surface mount technology (SMT) and is compatible with automated assembly processes. Detailed electrical specifications, including voltage rating, tolerance, and operating temperature range, are available in the official TDK Corporation datasheet. Its combination of compact size, stable performance, and moderate capacitance makes it suitable for a wide range of general-purpose applications.

You May Also Be Interested in

Microchip Technology
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0114
Holystone
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Kemet
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
Lowest to $0.0393

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.3800
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess