EN
  • EN
  • DE

C1005JB1H102KT000P

Part No C1005JB1H102KT000P
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Win Source Part Number 1050571-C1005JB1H102KT000P
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1005JB1H102KT000P CAD Model

Description

The C1005JB1H102KT000P is a ceramic multilayer capacitor (MLCC) manufactured by TDK Corporation. This capacitor has a capacitance value of 1.0 nF (1000 pF), a voltage rating of 50V, and utilizes a JB dielectric material. The 0402 case size signifies its very small dimensions, making it ideal for densely populated circuit boards in portable devices.

Applications

  • Bypass Capacitors: Commonly used to decouple power supply lines in portable electronic devices and other high-density applications.
  • Filtering Circuits: Employed in filter circuits to remove unwanted noise or frequencies.
  • Timing Applications: Used in timing circuits where small size and stable performance are required.
  • Resonance Circuits: Contributes to the resonant frequency of circuits in wireless communication devices.
  • General Purpose Applications: Provides general capacitance in various electronic circuits where miniaturization is crucial.

Features

  • Capacitance Value of 1.0 nF (1000 pF): Delivers a specific capacitance value for designated circuit functions.
  • Voltage Rating of 50V: Can withstand up to 50V without dielectric breakdown.
  • JB Dielectric: Provides stable performance over a limited temperature range.
  • 0402 Case Size: Ultra-compact dimensions designed for space-constrained applications.
  • Multilayer Ceramic Capacitor (MLCC): Provides high capacitance density in a miniaturized footprint.

Benefits

  • Miniature Size: Allows for high-density placement on circuit boards, enabling smaller and more compact devices.
  • High Reliability: MLCC construction ensures long-term reliability and consistent performance.
  • Stable Performance: JB dielectric offers stable capacitance in typical operating conditions.
  • Low ESR (Equivalent Series Resistance): Minimizes energy losses in high-frequency circuits.
  • RoHS Compliant: Meets environmental standards for hazardous substance restriction.

Additional Details

The C1005JB1H102KT000P typically has a capacitance tolerance of ±10%. The electrodes are made of a highly conductive material for good solderability. The reflow soldering profile should adhere to TDK's recommended guidelines to avoid damage to the component. Consult the official TDK datasheet for comprehensive technical details, including dimensions, temperature characteristics, and soldering recommendations.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0266
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Lowest to $0.0104
Rockwell
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us

Top Sellers

Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.7023
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess