EN
  • EN
  • DE

C1608C0G1H300JT000N

Part No C1608C0G1H300JT000N
Manufacturer TDK Corporation
Catalog OEM Parts (C - E)
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Compliant
Win Source Part Number 1050623-C1608C0G1H300JT000N
Categories OEM Parts(C-E)
Manufacturer TDK Corporation
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1608C0G1H300JT000N CAD Model

Description

The C1608C0G1H300JT000N is a multilayer ceramic capacitor (MLCC) manufactured by TDK Corporation. This capacitor is designed for general-purpose applications in electronic circuits, offering stable performance and reliability. Its compact size and excellent electrical characteristics make it suitable for a wide range of applications.

Applications:

  • Bypass Capacitors: Filtering noise from power lines in electronic devices.
  • Decoupling Capacitors: Providing local energy storage for integrated circuits.
  • Smoothing Capacitors: Reducing ripple in DC power supplies.
  • Timing Circuits: Setting time constants in oscillators and timers.
  • Filtering: Removing unwanted frequencies in signal processing circuits.

Features:

  • Multilayer Ceramic Capacitor (MLCC): Offers high capacitance in a small package.
  • C0G Dielectric: Provides excellent stability over temperature and voltage.
  • Small Size: 1608 (0603) case size for compact designs.
  • High Reliability: Manufactured to stringent quality standards by TDK.
  • Lead-Free Terminations: RoHS compliant for environmental friendliness.

Benefits:

  • Stable Performance: The C0G dielectric ensures minimal capacitance change over temperature and voltage, providing consistent performance.
  • Compact Size: The small 1608 (0603) package allows for high-density circuit layouts, saving valuable board space.
  • High Reliability: TDK capacitors are known for their reliability, ensuring long-term performance in demanding applications.
  • RoHS Compliance: Environmentally friendly due to lead-free terminations.
  • Versatile Application: Suitable for a wide range of general-purpose applications in electronic circuits.

Technical Specifications:

  • Capacitance: 30 pF
  • Voltage Rating: 50 V
  • Dielectric: C0G (NP0)
  • Case Size: 1608 (0603)
  • Tolerance: ±5%
  • Temperature Coefficient: 0 ±30 ppm/°C
  • Operating Temperature Range: -55°C to +125°C

The C1608C0G1H300JT000N is commonly used in applications where stable and reliable capacitance is needed, such as in high-frequency circuits and precision timing applications. Its features and specifications make it a reliable choice for various electronic designs.

You May Also Be Interested in

TDK Corporation
Lowest to $0.0104
Bel Fuse Inc.
Lowest to $0.1640
TDK Corporation
new, original packaged
Lowest to $0.0059
TDK Corporation
Need more? Email Us
TDK Corporation
Need more? Email Us
Kemet
SMD Multilayer Ceramic Capacitor, C Series, 0.1 F, 10%, X7R, 50 V, 0603 [1608 Metric]
Need more? Email Us
TDK Corporation
Need more? Email Us
TDK Corporation
Cap 0603 X5R 2.2UF K 10V
Lowest to $0.0474
TDK Corporation
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $17.6608
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess