EN
  • EN
  • DE

C1005E103K5XAG

Part No C1005E103K5XAG
Manufacturer Kemet
Catalog OEM Parts (C - E)
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1051293-C1005E103K5XAG
Categories OEM Parts(C-E)
Manufacturer Kemet
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1005E103K5XAG CAD Model

Description

The C1005E103K5XAG is a multilayer ceramic capacitor (MLCC) manufactured by Kemet. It is designed for general-purpose applications requiring stable and reliable capacitance. MLCCs are known for their small size, high capacitance values, and excellent performance characteristics.

Applications

  • Bypass Capacitors: Used to filter noise from power supplies.
  • Coupling Capacitors: Used to block DC voltage and pass AC signals.
  • Decoupling Capacitors: Used to reduce noise and voltage spikes in digital circuits.
  • Filtering Applications: Used in analog circuits to smooth voltage and current waveforms.
  • Timing Circuits: Used to provide stable timing references.
  • Resonant Circuits: Used in oscillators and filters.

Features

  • Ceramic Dielectric: Provides high stability and reliability.
  • Multilayer Construction: Allows for high capacitance values in a small size.
  • Fixed Capacitance: Offers a specific capacitance value.
  • Surface Mount Technology (SMT): Suitable for automated assembly processes.
  • Low ESR (Equivalent Series Resistance): Minimizes power loss and heat generation.

Benefits

  • Stable Performance: Ceramic dielectric ensures stable capacitance over temperature and voltage variations.
  • Reliable Operation: High-quality construction ensures long-term reliability.
  • Noise Reduction: Effective in filtering noise and voltage spikes.
  • Compact Design: Small size allows for use in space-constrained applications.
  • Versatile Use: Suitable for a wide range of applications due to its stable characteristics.

Additional Details

The C1005E103K5XAG typically has a capacitance value of 10000pF (10nF) with a tolerance of ±10%. This capacitor is commonly available in a 0402 SMD package. For detailed specifications such as temperature coefficient, dissipation factor, and insulation resistance, refer to the manufacturer's datasheet. Proper soldering techniques are essential for reliable connections and prevention of damage to the capacitor during assembly. Avoid exceeding the rated voltage and temperature to prevent failure or degradation of performance.

You May Also Be Interested in

TDK Corporation
Need more? Email Us
TDK Corporation
Lowest to $0.0658
Rockwell
Need more? Email Us
Molex, LLC
Need more? Email Us
Kemet
Cap Ceramic 0.047uF 16V X7R 10% Pad SMD 0603 125°C
Need more? Email Us
TDK Corporation
Ceramic Capacitor, Multilayer, Ceramic, 16V, 10% +Tol, 10% -Tol, X7R, 15% TC, 0.68uF, Surface Mount, 0603
Need more? Email Us
NEC
Need more? Email Us
Sagami
Need more? Email Us
TDK Corporation
Lowest to $0.0104

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.9399
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $3.3264
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.5619
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.0903
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0594
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2292
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.8211
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess