Products specifications Report Issue?

RoHS Non-Compliant
Win Source Part Number 1050613-C1297CA
Categories OEM Parts(C-E)
Manufacturer NEC
Popularity Low
Supply and Demand Status Shortage
Ultra Librarian 3D Model Ultra Librarian C1297CA CAD Model

Description

The NEC 1050613-C1297CA is an OEM electronic component that belongs to the C-E category.

  • Category: C-E
  • RoHS Compliant: No
  • Supply and Demand Status: Shortage
  • Manufacturer: NEC
  • Win Source Part Number: 1050613-C1297CA
  • Type: Alternative Part (Cross-Reference)

You May Also Be Interested in

Bourns Inc.
Res Anti-Sulfured Thick Film 0201 182 Ohm 1% 1/20W ±200ppm/°C Molded Paper T/R
Need more? Email Us
ECAD model for CR0201AFW-1820GAS
VinTrons Technology
Need more? Email Us
ECAD model for CS-ERC300SL-VT-62056
Surya
Cloudy Shag CYS-3400 5'3" x 7'3" Rectangle Global Rug in Medium Gray
Need more? Email Us
ECAD model for CYS34005373
TE Connectivity
Need more? Email Us
ECAD model for CTM-16-4010
Murata Power Solutions Inc.
326 W, 38 -55 VDC Vin, Single Output, 9.6 VDC@34 A DC-DC Converter in standard 1/8 Brick
Need more? Email Us
ECAD model for EUS34-096-NHCC
Dell
Need more? Email Us
ECAD model for DSBT56002X00177
VinTrons Technology
Need more? Email Us
ECAD model for CS-QT9600XL-VT-61156
VinTrons Technology
Need more? Email Us
ECAD model for CS-AUM375SL-VT-2
Samtec Inc.
CONN SOCKET 32POS 0.1 GOLD PCB / 32 Position Elevated Socket Connector 0.100" (2.54mm) Through Hole Gold
Need more? Email Us
ECAD model for ESW-116-58-G-D

Top Sellers

TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $24.5323
ECAD model for ICM-42688-P
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $26.5344
ECAD model for PI3740-00-LGIZ
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $6.6336
ECAD model for ULN2803ADWR
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $6.7542
ECAD model for BME280
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 32-QFN
Lowest to $9.6489
ECAD model for FT232RQ-REEL
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $6.9955
ECAD model for FT232RL-REEL
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.0657
ECAD model for FT230XQ-R
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.3268
ECAD model for EC2-5NU
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.0260
ECAD model for FT4232HL-REEL
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.8086
ECAD model for AR8033-AL1A
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention