Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer STMicroelectronics
Packaging Tube/Rail
Status Obsolete(EOL)
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Purpose Parallel or Serial to Serial
Supply Voltage - Operating 2 V to 6 V
Temperature Range - Operating -55°C to 125°C
Mounting Through Hole
Case / Package 16-DIP
Win Source Part Number 073021-M74HC166B1
Ultra Librarian 3D Model Ultra Librarian M74HC166B1 CAD Model

Description

Product Overview: M74HC166B1

The M74HC166B1 is a high-speed CMOS 8-bit parallel-in/serial-out shift register designed and manufactured by STMicroelectronics. This integrated circuit is part of the HC family, which is well-known for combining the high noise immunity of CMOS with the speed capabilities similar to LSTTL devices. The M74HC166B1 is optimized for use in digital systems where low power consumption and high efficiency are essential.

Key Features

  • High-Speed Performance: The M74HC166B1 operates at a high clock frequency, enabling rapid data processing and transfer, making it suitable for high-speed applications.
  • Low Power Dissipation: With CMOS technology, the device ensures low power dissipation, which is crucial for battery-operated and energy-efficient systems.
  • Parallel-In/Serial-Out Configuration: The 8-bit parallel-in and serial-out configuration allows for efficient data input and output, streamlining the integration with microcontrollers and other digital systems.
  • Shift Register Functionality: The shift register can be cleared directly by a low level on the Master Reset input, providing designers with flexibility and control over data manipulation.
  • Multiple Package Options: STMicroelectronics provides the M74HC166B1 in various package types, catering to different design requirements and space constraints.

Applications

The versatility of the M74HC166B1 makes it an excellent choice for a wide range of electronic applications, including:

  • Serial-to-parallel data conversion
  • Data acquisition systems
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems

Quality and Reliability

STMicroelectronics is committed to delivering products that meet the highest standards of quality and reliability. The M74HC166B1 is rigorously tested to ensure performance across various temperature ranges and operating conditions. Customers can trust in the durability and longevity of this device for their critical applications.

With its robust feature set and proven technology, the M74HC166B1 from STMicroelectronics is a smart choice for designers looking to implement efficient and reliable data handling capabilities in their next project.

You May Also Be Interested in

Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.8383
ECAD model for CD54HC166F
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $10.8153
ECAD model for CD4517BF
Texas Instruments
54LS195A 4-BIT PARALLEL-ACCESS S / Shift Element Bit
Need more? Email Us
ECAD model for JM38510/30602BEA
ON Semiconductor
IC SHIFT REG 8BIT SER/PAR 14SOIC / Shift Shift Register 1 Element 8 Bit 14-SOIC
Lowest to $0.2394
ECAD model for MC74HC164ADG
ON Semiconductor
IC REGISTER SHFT 9BIT ECL 28PLCC
Lowest to $5.8807
ECAD model for MC10E142FNR2
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
ECAD model for 54LS323DMQB
Texas Instruments
LOGIC GATES AND INVERTERS
Lowest to $1.3930
ECAD model for SN74HC165ANSR
National Semiconductor (TI)
SHIFT REGISTER, 8-BIT, TTL / Shift Element Bit
Lowest to $0.2976
ECAD model for 74LS165PC
Nexperia USA Inc.
IC SHIFT REGISTER 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $8.4753
ECAD model for 74AHC595PW-Q100,11

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $4.7879
ECAD model for EPM3128ATC100-10N
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.2413
ECAD model for NTA4153NT1G
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1044
ECAD model for 74HC595D,118
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $7.2367
ECAD model for ULN2803ADW
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $4.8245
ECAD model for FT230XS-R
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.9576
ECAD model for BMM150
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $5.9542
ECAD model for SSD1963QL9
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $1.5680
ECAD model for PE4312C-Z
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1568
ECAD model for BM04B-GHS-TBT(LF)(SN)(N)
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0362
ECAD model for BAS516
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $4.1008
ECAD model for BMI160
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $16.4031
ECAD model for DRV8432DKD
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $21.7100
ECAD model for CY7C68013A-128AXC
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.3069
ECAD model for FT230XS-U
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.3741
ECAD model for FT4232HL
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

Categories

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention