EN
  • EN
  • DE

SN74HC165ANSR

Part No SN74HC165ANSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description LOGIC GATES AND INVERTERS
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tape and Reel
Logic Type Shift Register
Output Type Complementary
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Supply Voltage (V) 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting Style SMD
Manufacturer Package 16-SOIC
Supplier Device Package 16-SO
Manufacturer Pack Quantity 2,000
MSL Level 1 (Unlimited)
Win Source Part Number 756751-SN74HC165ANSR
Popularity Low
Supply and Demand Status Balance
Ultra Librarian 3D Model Ultra Librarian SN74HC165ANSR CAD Model

Description

Product Overview: SN74HC165ANSR by Texas Instruments

The SN74HC165ANSR is a versatile and efficient 8-bit parallel-load shift register designed and manufactured by Texas Instruments, a leading player in the semiconductor industry. This integrated circuit is part of the 'HC family and is crafted to provide a seamless interface between peripheral devices and microprocessors. It is widely used in various digital systems for its ability to convert parallel data into serial format, thus enabling significant expansion of input ports using fewer wires.

Key Features

  • Parallel-Load Capability: The SN74HC165ANSR allows for the simultaneous loading of 8-bits of data into its register, making it highly efficient for collecting data from multiple sources at once.
  • Serial Output: It provides a serial output of the parallel input data, which can be used to communicate with microcontrollers or other digital systems, reducing the number of I/O pins required.
  • Wide Operating Voltage Range: The device operates over a broad voltage range from 2V to 6V, making it suitable for interfacing with both TTL and CMOS logic levels and adaptable to various power environments.
  • Direct Overriding Load (Data) Inputs: It allows users to bypass the register and feed data directly into the shift register, granting additional flexibility in data handling.
  • Shift Register Mode: When enabled, the shift register mode allows for the serial shifting of data on the QH' output in sync with the clock pulses, facilitating data serialization for transmission or processing.
  • High-Performance: TI's SN74HC165ANSR boasts a typical shift frequency of 29 MHz, enabling high-speed data transfer and processing.
  • Multiple Package Options: Available in a variety of package types, including the compact SOP (Small Outline Package), the product offers versatility for PCB design and space-saving considerations.

Applications

The SN74HC165ANSR is ideal for a range of applications that require data acquisition and processing, such as:

  • Industrial control systems
  • Data loggers
  • Instrumentation panels
  • Digital signal processing
  • Embedded systems

Its reliability and performance make it a go-to choice for designers looking to optimize their digital systems for both complexity and cost. The SN74HC165ANSR is a testament to Texas Instruments' commitment to providing high-quality, robust components for the electronics industry.

You May Also Be Interested in

Texas Instruments
IC REGISTER, BI-DIRECT DL 24SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC 16BIT SERIAL SHIFT REG 24SOIC / Shift Shift Register 1 Element 16 Bit 24-SOIC
Lowest to $43.5091
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399

Pricing & Ordering

Quantity Unit Price Ext. Price
40+ $1.3930 $55.7200
90+ $1.1430 $102.8700
140+ $1.1073 $155.0220
190+ $1.0716 $203.6040
245+ $1.0359 $253.7955
325+ $0.9287 $301.8275
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 8,000 pieces
MOQ: 40 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess