EN
  • EN
  • DE

SN74ALS870NSRG4

Part No SN74ALS870NSRG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel (TR)
Product Status Obsolete
Logic Type Register File
Output Type Tri-State
Number of Elements 2
Number of Bits per Element 4
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package 24-SO
Base Product Number SN74ALS8
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257118-SN74ALS870NSRG4
Ultra Librarian 3D Model Ultra Librarian SN74ALS870NSRG4 CAD Model

Description

SN74ALS870NSRG4 - Texas Instruments

The SN74ALS870NSRG4 is a high-performance, integrated circuit designed by Texas Instruments, known for its reliability and efficiency in digital systems. This particular chip falls under the category of Advanced Low-Power Schottky (ALS) technology, which combines the speed of Schottky TTL with the low power consumption characteristic of LS TTL. The device is a 10-bit D-type edge-triggered flip-flop with 3-state outputs, making it an essential component for a wide range of applications in computing and digital processing.

SN74ALS870NSRG4 Product Image

The SN74ALS870NSRG4 is designed for use in applications requiring the capture of digital data at a particular moment in time, with the ability to hold that data stable for subsequent processing or transfer. This makes it ideal for use in systems such as data buses, where it can act as a temporary storage device or buffer, ensuring data integrity during transfer operations.

One of the key features of the SN74ALS870NSRG4 is its 3-state outputs, which allow for connection to a bus-organized system without the need for interface or pull-up components. This not only simplifies system design but also reduces power consumption and improves overall system performance.

The device's edge-triggered design ensures that data is captured on the rising edge of the clock signal, providing precise timing control and synchronization with system operations. The flip-flops within the SN74ALS870NSRG4 are fully buffered, which enhances the clock performance and makes the device tolerant to slower clock rise and fall times.

Constructed with a 24-pin plastic Small Outline (NS) package, the SN74ALS870NSRG4 is designed for surface mounting, which is conducive to modern printed circuit board designs that require high-density component placement. The device operates over a broad temperature range and is characterized for operation from 0°C to 70°C, ensuring functionality in a variety of environmental conditions.

Overall, the SN74ALS870NSRG4 from Texas Instruments represents a robust, versatile, and energy-efficient solution for digital data storage and transfer applications, maintaining the high standards of performance and reliability expected from a leading semiconductor manufacturer.

You May Also Be Interested in

National Semiconductor (TI)
PARALLEL IN PARALLEL OUT / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $33.6163
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $13.7950
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Fairchild/ON Semiconductor
PARALLEL IN PARALLEL OUT
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911

Top Sellers

Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.8016
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess