EN
  • EN
  • DE

CD4015BNS

Part No CD4015BNS
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Texas Instruments
Series *
Package Bulk
Product Status Active
Base Product Number CD4015
Standard Package 987 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 915046-CD4015BNS
Ultra Librarian 3D Model Ultra Librarian CD4015BNS CAD Model

Description

The CD4015BNS from Texas Instruments is a high-quality integrated circuit that belongs to the family of CMOS dual 4-stage static shift registers. Designed to offer both reliability and performance, this device is ideal for a wide range of digital applications, including signal processing, data storage, and the transfer of serial data.

Key Features:

  • Wide Voltage Range: The CD4015BNS operates over a broad voltage range from 3V to 18V, making it suitable for battery-operated devices as well as for standard digital circuits.
  • Static Operation: Unlike dynamic shift registers, the static design ensures that the clock can be stopped at any time without loss of stored information.
  • Dual 4-Stage Shift Registers: This device contains two independent 4-stage registers, providing flexibility in application. They can be used separately or cascaded together to create an 8-stage shift register.
  • Medium-Speed Operation: It is capable of 12MHz (typical) clock speed, which is well-suited for medium-speed data transfer applications.
  • High Noise Immunity: The inherent characteristics of CMOS technology provide high immunity to electrical noise, which is crucial for stable operation in electronic systems.
  • Low Power Consumption: The CD4015BNS benefits from CMOS technology's low power requirements, ensuring minimal power drain in both standby and active states.

Applications:

The versatility of the CD4015BNS shift register makes it a great choice for a variety of applications, including:

  • Serial-to-parallel data conversion
  • Remote control holding registers
  • Data storage and transfer in computing and telecommunication systems
  • Automotive systems
  • Sequential system control

With its robust design and flexibility, the Texas Instruments CD4015BNS is an essential component for designers looking to build efficient and reliable digital systems. Its dual-register configuration allows for creative implementation in complex circuit designs, ensuring that it continues to be a go-to solution for engineers around the globe.

You May Also Be Interested in

Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
Texas Instruments
IC PAR-LOAD SHIFT REGIST 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGTR COMP 8BIT 16-SOIC
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.3437

Top Sellers

ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
12+ $4.3911 $52.6932
28+ $3.6030 $100.8840
43+ $3.4904 $150.0872
60+ $3.3778 $202.6680
77+ $3.2652 $251.4204
103+ $2.9274 $301.5222
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,410 pieces
MOQ: 12 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess