EN
  • EN
  • DE

SN74LV8153QPWRG4Q1

Part No SN74LV8153QPWRG4Q1
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series Automotive, AEC-Q100, 74LV
Logic Type Shift Register
Output Type Open Collector, Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel
Voltage - Supply 3V ~ 5.5V, 3V ~ 13.2V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 20-TSSOP
Base Product Number 74LV8153
Other Names -296-24836-1,TEXTISSN74LV8153QPWRG4Q1,296-24836-1,-296-24836-1,296-24836-2,SN74LV8153QPWRG4Q1,2156-SN74LV8153QPWRG4Q1,-SN74LV8153QPWRG4Q1R,296-24836-6
Standard Package 2,000
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257037-SN74LV8153QPWRG4Q1
Ultra Librarian 3D Model Ultra Librarian SN74LV8153QPWRG4Q1 CAD Model

Description

SN74LV8153QPWRG4Q1 - Texas Instruments

The SN74LV8153QPWRG4Q1 is a robust, high-performance dual 2-to-1 multiplexer/demultiplexer from Texas Instruments, designed to operate within the automotive industry's stringent requirements. This integrated circuit is part of TI's extensive logic family and is specifically tailored to meet the qualifications for automotive applications, making it an ideal choice for designers who need reliable logic switching functions in their vehicular systems.

Encased in a compact TSSOP (Thin Shrink Small Outline Package), this device offers a space-saving solution without compromising on functionality. The SN74LV8153QPWRG4Q1 operates over a broad voltage range from 2V to 5.5V, which allows for compatibility with a variety of logic levels and provides system designers with greater flexibility in interfacing with other components.

With its dual 2-to-1 configuration, the SN74LV8153QPWRG4Q1 can be used in a variety of applications, including signal gating, data routing, and multiplexing. This versatility is enhanced by its bidirectional capability, enabling the device to function as either a multiplexer or a demultiplexer based on the system's requirements.

The device boasts a high-speed performance, which is a critical feature for automotive systems that require quick response times. Additionally, it has a low power consumption, making it suitable for energy-sensitive applications. The SN74LV8153QPWRG4Q1 also includes multiple features that enhance its reliability in automotive environments, such as ESD (Electrostatic Discharge) protection and over-voltage tolerance, ensuring the device's resilience against harsh electrical stresses.

For design engineers, the SN74LV8153QPWRG4Q1 comes with comprehensive technical support from Texas Instruments, including detailed datasheets, application notes, and design resources. This support helps to streamline the design process and reduce time to market for automotive electronics systems.

In conclusion, the SN74LV8153QPWRG4Q1 from Texas Instruments is a high-quality, automotive-grade multiplexer/demultiplexer that combines space efficiency, operational flexibility, and reliability, making it a top choice for modern vehicle electronics.

You May Also Be Interested in

Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Need more? Email Us
Texas Instruments
IC REGISTER FILE DL 16X4 24-SOIC / Shift Register File 2 Element 4 Bit 24-SOIC
Need more? Email Us
Texas Instruments
IC 8BIT SHIFT REG 3ST-OUT 16SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Need more? Email Us
Microchip Technology
IC SR PUSH-PULL 32BIT 44-PLCC
Need more? Email Us
Texas Instruments
SN74LS595NSRG4 / Shift Shift Register 1 Element 8 Bit 16-SO
Need more? Email Us
ON Semiconductor
SHIFT REGISTER SINGLE 8-BIT / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC SHIFT REGISTER 8BIT 16-TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.3649

Top Sellers

Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0214
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.3955
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.7023
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess