EN
  • EN
  • DE

SN74ALS299NSR

Part No SN74ALS299NSR
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC UNIV SHIFT/STORAGE 3OUT 20SO / Shift Shift Register 1 Element 8 Bit 20-SO
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74ALS
Package Tape & Reel
Product Status Obsolete
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Universal
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting SMD (SMT)
Package / Case 20-SOIC (0.209", 5.30mm Width)
Supplier Device Package 20-SO
Base Product Number SN74ALS2
Other Names 2156-SN74ALS299NSR-TITR,-SN74ALS299NSRG4R,296-13150-2R,-296-13150-1,-296-13150-1R,296-13150-1R,-296-13150-1,-SN74ALS299NSRG4,-SN74ALS299NSRE4R,-SN74ALS299NSRR,-SN74ALS299NSRE4,296-13150-6,296-13150-6R,TEXTISSN74ALS299NSR,296-13150-2,296-13150-1
Standard Package 2,000
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257119-SN74ALS299NSR
Ultra Librarian 3D Model Ultra Librarian SN74ALS299NSR CAD Model

Description

The SN74ALS299NSR is a high-performance integrated circuit from Texas Instruments, designed to meet the needs of complex digital systems. It belongs to the Advanced Low-Power Schottky (ALS) family, which is renowned for its perfect balance between speed and power consumption, making it ideal for a wide range of applications.

Key Features

  • Logic Type: Universal Shift/Storage Register
  • Number of Circuits: 1
  • Number of Bits per Circuit: 8
  • Supply Voltage Range: 4.5V to 5.5V
  • Operating Temperature Range: 0°C to 70°C
  • Package / Case: SOIC-20
  • Mounting Type: Surface Mount
  • Output Type: Tri-State

Product Description

The SN74ALS299NSR is a versatile 8-bit shift/storage register with 3-state outputs. It can be used in a variety of modes, including shift left, shift right, load, and hold. The device features a clear function that resets all bits to zero, ensuring reliable and predictable initialization. The tri-state outputs allow for increased flexibility, as they can be set to a high impedance state, effectively disconnecting the output from the circuit. This is particularly useful in bus-oriented systems.

With a wide supply voltage range of 4.5V to 5.5V, this component is designed for compatibility with a variety of digital systems. The SN74ALS299NSR operates within the commercial temperature range of 0°C to 70°C, ensuring stability and performance in a standard operating environment.

Encased in a SOIC-20 package, the SN74ALS299NSR is optimized for surface-mount technology, allowing for efficient assembly and space-saving design on printed circuit boards. Its low-power Schottky technology makes it a go-to choice for applications requiring fast switching speeds without a high power draw, such as computing, data processing, and high-speed communication systems.

Whether you're designing a complex digital system or looking for a reliable component for data manipulation tasks, the SN74ALS299NSR from Texas Instruments offers the performance and versatility needed to meet your requirements.

You May Also Be Interested in

Nexperia USA Inc.
NOW NEXPERIA 74HC164PW - SERIAL
Lowest to $0.1598
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565
National Semiconductor (TI)
SERIAL IN PARALLEL OUT
Need more? Email Us
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911

Top Sellers

Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0713
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess