EN
  • EN
  • DE

HMC463LP5E

Part No HMC463LP5E
Manufacturer Analog Devices Inc.
Catalog RF Amplifiers
Description GaAs pHEMT MMIC LOW NOISE AGC AMPLIFIER, 2 - 20 GHz | IC RF AMP GP 2GHZ-20GHZ 32QFN
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories RF/IF and RFID
Manufacturer Analog Devices Inc.
Packaging Strip
Frequency 2GHz ~ 20GHz
P1dB 16dBm
Gain 12dB
Noise Figure 3dB
RF Type General Purpose
Supply Voltage (V) 5V
Supply Current 60mA
Test Frequency 6GHz ~ 18GHz
Manufacturer Package 32-VFQFN Exposed Pad
Supplier Device Package 32-QFN (5x5)
Family Part Number HMC463
Manufacturer Pack Quantity 1
MSL Level 1 (Unlimited)
Win Source Part Number 1181311-HMC463LP5E
Manufacturer Homepage www.hittite.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian HMC463LP5E CAD Model

Description

The HMC463LP5E from Analog Devices Inc. is a high-performance, GaAs MMIC Distributed Power Amplifier die that operates between the DC to 20 GHz frequency range. This versatile amplifier is designed to provide a perfect balance between excellent gain, wide bandwidth, and high output power, making it an ideal choice for a variety of applications including test instrumentation, military and space, broadband communication systems, and electronic warfare.

Key Features

  • Frequency Range: The HMC463LP5E operates effectively across a broad frequency range from DC to 20 GHz, providing flexibility for use in a wide array of RF and microwave applications.
  • Gain: It offers a high gain of 11 dB which ensures that the signal is amplified significantly across its operating frequency range.
  • Output Power: With a saturated output power of +27 dBm (0.5 Watt), the amplifier can drive a wide range of components and systems without the need for additional stages of amplification.
  • Output IP3: It features a high output third-order intercept point (IP3) of +42 dBm, indicating excellent linearity and low distortion, which is crucial for maintaining signal fidelity in complex communication systems.
  • Supply Voltage: The amplifier operates on a supply voltage of +5V, which is convenient for standard power supply systems.
  • Package: The HMC463LP5E comes in a compact 5x5 mm QFN leadless package, which is suitable for space-constrained applications and ensures a small system footprint.

Applications

  • Electronic Countermeasures (ECM)
  • Test and Measurement Equipment
  • Fiber Optic Systems
  • Microwave Radio & VSAT
  • Military & Space
  • Telecommunication Infrastructure

The HMC463LP5E is a testament to Analog Devices Inc.'s commitment to providing state-of-the-art RF and microwave solutions that push the boundaries of performance. With its robust design and high reliability, the HMC463LP5E is engineered to meet the stringent demands of today's rapidly evolving technological landscape.

You May Also Be Interested in

A77
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-600MHZ TO8
Need more? Email Us
MACOM Technology Solutions
AMP,7X7 LAM, 7.1-7.9GHZ,TESTED,B
Need more? Email Us
MACOM Technology Solutions
IC AMP RADAR 960MHZ-1.215GHZ MOD
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us
MACOM Technology Solutions
AMPLIFIER, 5MM, 32LD PQFN, LNA,
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-700MHZ TO8
Need more? Email Us
A17
MACOM Technology Solutions
IC RF AMP GPS 2MHZ-1.1GHZ TO8
Need more? Email Us
MACOM Technology Solutions
IC RF AMP GPS 1MHZ-300MHZ TO8
Need more? Email Us
MACOM Technology Solutions
500W, GAN HEMT, 48V, 2515-2675 M
Need more? Email Us

Top Sellers

JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Realtek
INTEGRATED 10/100/1000M ETHERNET TRANSCEIVER
Lowest to $2.4354
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Peregrine Semiconductor
RF ATTENUATOR 31.5DB 50OHM 20QFN
Lowest to $2.2891
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
1+ $1,560.0000 $1,560.0000
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 500 pieces
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess