EN
  • EN
  • DE

SN74LV166APWT

Part No SN74LV166APWT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74LV
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-TSSOP (0.173", 4.40mm Width)
Supplier Device Package 16-TSSOP
Base Product Number SN74LV16
Standard Package 750
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257054-SN74LV166APWT
Ultra Librarian 3D Model Ultra Librarian SN74LV166APWT CAD Model

Description

Product Overview: SN74LV166APWT

The SN74LV166APWT is a high-performance, 8-bit shift register designed and manufactured by the renowned semiconductor company, Texas Instruments (TI). This integrated circuit (IC) is part of TI's SN74 family, known for its low-voltage operation and high-speed interface technology.

Key Features

  • Logic Family: The SN74LV166APWT operates under the LV (Low-Voltage) logic family, which enables the device to work efficiently with a power supply range of 2V to 5.5V. This makes it suitable for various applications, including battery-operated and portable devices.
  • Shift Register Type: It is an 8-bit parallel-in or serial-out shift register, which provides the flexibility to handle data in both parallel and serial formats. This feature is particularly useful in expanding the input/output capabilities of microprocessors without increasing the number of pins.
  • High-Speed Performance: The device is capable of high-speed operation, with typical shift frequencies up to 50 MHz, which is ideal for high-speed data transfer and processing applications.
  • Direct Clear Function: An asynchronous clear input (\(\overline{CLR}\)) allows the user to reset the entire shift register, ensuring that the system can be quickly initialized or reset as required.
  • Wide Operating Temperature: The SN74LV166APWT is designed to operate over a broad temperature range, from -40°C to 85°C, making it reliable in various environmental conditions.
  • Package Type: This IC comes in a TSSOP (Thin Shrink Small Outline Package) with 16 pins, which is favorable for space-constrained applications due to its compact footprint.

Applications

The versatility of the SN74LV166APWT allows it to be used in a wide array of applications, including:

  • Data storage and retrieval systems
  • Serial-to-parallel data conversion
  • Digital signal processing
  • Instrumentation and control systems
  • Communication systems

Quality and Reliability

Texas Instruments is committed to providing high-quality products, and the SN74LV166APWT is no exception. It undergoes rigorous testing and quality control measures to ensure that it meets the industry standards for reliability and performance. With its robust design and TI's reputation, this shift register is a reliable choice for designers and engineers looking to incorporate a dependable data handling component into their electronic systems.

You May Also Be Interested in

National Semiconductor (TI)
TROPIC RAM RELOCATION REGISTER / Shift Element Bit
Need more? Email Us
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Harris Corporation
4 X 4 REGISTER FILE
Lowest to $6.7983
Rochester Electronics
DUAL MARKED (M38510/00903BDA) / Shift Element Bit
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Microchip Technology
IC 64BIT SRL PARALLEL 180V 80QFP
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698
Harris Corporation
DUAL STATIC SHIFT REGSTR
Lowest to $9.6565

Top Sellers

Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $32.0752
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.9399
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $4.7519
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076

Pricing & Ordering

Quantity Unit Price Ext. Price
85+ $0.5935 $50.4475
210+ $0.4870 $102.2700
320+ $0.4718 $150.9760
440+ $0.4566 $200.9040
570+ $0.4414 $251.5980
760+ $0.3957 $300.7320
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 1,890 pieces
MOQ: 85 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess