EN
  • EN
  • DE
  • IT

AM29824PC

Part No AM29824PC
Manufacturer Advanced Micro Devices
Catalog Logic - Shift Registers
Description BUS INTERFACE REGISTERS
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs) - Logic - Shift Registers
Mfr Advanced Micro Devices
Package Bulk
Product Status Active
Logic Type Register, D-Type
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 9
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating 0°C ~ 70°C
Mounting Type Through Hole
Package / Case 24-DIP (0.300", 7.62mm)
Supplier Device Package 24-PDIP
Base Product Number AM29824
Standard Package 1 pcs
MSL Level 3 (168 Hours)
REACH Status Vendor Undefined
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 48871-AM29824PC
Ultra Librarian 3D Model Ultra Librarian AM29824PC CAD Model

Description

Description

The AM29824PC shift register offers exceptional performance for serial-in to parallel-out data conversion. With its high-speed operational abilities, this component stands out in environments requiring efficient data stream processing.

Features and Benefits

  • Serial to parallel data conversion
  • Stable and reliable operation
  • Reduced form factor
  • Energy-efficient performance

Applications

  • Data communication systems
  • Embedded systems engineering
  • Signal processing devices
  • Control systems

The AM29824PC is engineered to facilitate reliable data conversion in high-performance electronic applications.

You May Also Be Interested in

Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $9.6787
Texas Instruments
CD54HC164 HIGH SPEED CMOS LOGIC / Shift Element Bit
Lowest to $32.8998
Advanced Micro Devices
BUS INTERFACE REGISTERS
Lowest to $15.4504
Advanced Micro Devices
BUS DRIVER, S SERIES, 9-BIT
Lowest to $3.0943
Fairchild/ON Semiconductor
SHIFTER, F/FAST SERIES
Lowest to $11.1121
Harris Corporation
CMOS 4 X 4 MULTIPORT REGISTER
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT HS 14SOIC
Lowest to $0.3191
Texas Instruments
CMOS 8-STAGE STATIC SHIFT REGIST
Lowest to $5.1970
Harris Corporation
PARALLEL IN PARALLEL OUT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $14.6841

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.9399
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $20.1955
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6155
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.7805
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.1068
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $16.4211
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $1.0838
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $10.2166
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7128
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $30.8873
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.8016
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess