EN
  • EN
  • DE

SN74HC166DT

Part No SN74HC166DT
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-SOIC  /  Shift Shift Register 1 Element 8 Bit 16-SOIC
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74HC
Product Status Obsolete
Logic Type Shift Register
Output Type Push-Pull
Number of Elements 1
Number of Bits per Element 8
Function Parallel or Serial to Serial
Voltage - Supply 2V ~ 6V
Temperature Range - Operating -40°C ~ 85°C
Mounting SMD (SMT)
Package / Case 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package 16-SOIC
Base Product Number 74HC166
Other Names 2156-SN74HC166DT-TITR,TEXTISSN74HC166DT,SN74HC166DTE4,SN74HC166DTG4,SN74HC166DTE4,SN74HC166DTG4
Standard Package 250
MSL Level 1 (Unlimited)
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257086-SN74HC166DT
Ultra Librarian 3D Model Ultra Librarian SN74HC166DT CAD Model

Description

The SN74HC166DT from Texas Instruments is a high-performance, 8-bit shift register chip that belongs to the 74HC family. This integrated circuit is designed to convert parallel data into serial data, which is a crucial function in various digital systems where data manipulation and storage are required. The SN74HC166DT is particularly useful for expanding the input/output capabilities of microcontrollers, enabling efficient communication with a reduced number of pins.

Key Features

  • Logic Family: HC
  • Operation Mode: 8-bit Serial or Parallel to Serial
  • Supply Voltage Range: 2 V to 6 V
  • Output Current: High/Low: ±4 mA
  • Propagation Delay Time: 13 ns at 4.5 V
  • Operating Temperature: -40°C to 85°C
  • Package: SOIC-16

Applications

The SN74HC166DT is versatile and can be used in a variety of applications such as:

  • Data acquisition systems
  • Instrumentation and control systems
  • Serial-to-parallel data conversion
  • Interface between peripherals and microprocessors

Performance and Quality

As a product from Texas Instruments, the SN74HC166DT is manufactured with high standards, ensuring reliable performance and quality. The device features a wide operating voltage range, making it suitable for interfacing with various logic families. It also has a high noise immunity characteristic of CMOS devices. The shift register operates at a high speed, which is essential for rapid data processing and communication in modern electronic systems.

Additional Information

The SN74HC166DT is available in a small-outline integrated circuit (SOIC) package, which is ideal for space-constrained applications. The device is also characterized for operation from -40°C to 85°C, making it reliable in diverse environmental conditions. For detailed specifications, application notes, and support, visit the Texas Instruments website or consult the SN74HC166DT datasheet.

You May Also Be Interested in

Texas Instruments
IC REGISTER, MULTIPLEXED 20SOIC / Shift Shift Register 1 Element 8 Bit 20-SOIC
Need more? Email Us
Texas Instruments
IC INTRF SRL-TO-PARALLEL 20TSSOP / Shift Shift Register 1 Element 8 Bit 20-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER SGL 8B 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-SSOP / Shift Shift Register 1 Element 8 Bit 16-SSOP
Lowest to $0.4494
Texas Instruments
IC SHIFT REGISTER 8BIT 16SOIC / Shift Shift Register 1 Element 8 Bit 16-SOIC
Lowest to $0.4824
UTC
2V~6V 35mA 14ns@6V,50pF Serial-to-Parallel or Serial SOP-16 Shift Registers RoHS
Lowest to $0.0874
Texas Instruments
IC REGISTR PAR-LOAD 8BIT 16TSSOP / Shift Shift Register 1 Element 8 Bit 16-TSSOP
Lowest to $0.5935
Texas Instruments
IC REGISTER FILE DL 16X4 24SO / Shift Register File 2 Element 4 Bit 24-SO
Need more? Email Us
Texas Instruments
IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Need more? Email Us

Top Sellers

FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.8196
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0357
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046

Pricing & Ordering

Quantity Unit Price Ext. Price
150+ $0.3437 $51.5550
355+ $0.2821 $100.1455
550+ $0.2732 $150.2600
760+ $0.2644 $200.9440
980+ $0.2556 $250.4880
1,310+ $0.2292 $300.2520
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 80,000 pieces
MOQ: 150 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess