EN
  • EN
  • DE

SN74AHCT595NG4

Part No SN74AHCT595NG4
Manufacturer Texas Instruments
Catalog Logic - Shift Registers
Description IC SHIFT REGISTER 8BIT 16-DIP / Shift Shift Register 1 Element 8 Bit 16-PDIP
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Category Integrated Circuits (ICs)>Logic - Shift Registers
Mfr Texas Instruments
Series 74AHCT
Package Tube
Logic Type Shift Register
Output Type Tri-State
Number of Elements 1
Number of Bits per Element 8
Function Serial to Parallel, Serial
Voltage - Supply 4.5V ~ 5.5V
Temperature Range - Operating -40°C ~ 85°C
Mounting Type Through Hole
Package / Case 16-DIP (0.300", 7.62mm)
Supplier Device Package 16-PDIP
Base Product Number 74AHCT595
Other Names SN74AHCT595NE4,SN74AHCT595NE4
Standard Package 25
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Win Source Part Number 1257121-SN74AHCT595NG4
Ultra Librarian 3D Model Ultra Librarian SN74AHCT595NG4 CAD Model

Description

The SN74AHCT595NG4 is a high-performance, 8-bit shift registers with output latches from Texas Instruments, designed to deliver both the serial and parallel conversion capabilities required for a wide range of data management applications. This integrated circuit is part of the 74AHCT family and is characterized by its high-speed, low-power consumption, and compatibility with 5V systems, making it an ideal choice for interfacing with microprocessors or microcontrollers in mixed-voltage environments.

Key Features:

  • 8-Bit Serial-In, Parallel-Out Shift: The device allows serial input to be converted into parallel output, enabling the extension of microcontroller I/O lines, and simplifying the design of serial-to-parallel data conversion systems.
  • Edge-Triggered Clock: A positive-edge triggered clock (CLK) input allows precise timing and synchronization with system operations, ensuring reliable data transfer and manipulation.
  • Output Latches: With built-in output latches, the SN74AHCT595NG4 can retain data on its eight output lines (Q0 to Q7) until the next update, providing stable and predictable output states.
  • Output Enable (OE) Feature: An output enable function allows the outputs to be kept in a high-impedance state, which is useful for multiplexing or when the outputs are not required to drive the bus.
  • Wide Operating Voltage: The device operates across a wide voltage range from 4.5V to 5.5V, accommodating typical 5V logic levels while providing robust noise margins.
  • High-Speed Performance: Fast propagation delays and transition times enable high-speed operation, which is crucial for time-sensitive digital systems.

Applications:

The SN74AHCT595NG4 is versatile and can be used in various digital systems, including:

  • LED displays and LED panel controllers
  • Serial-to-parallel data conversion
  • Digital control systems
  • Data acquisition systems
  • Communication systems

Quality and Reliability:

Texas Instruments is known for its commitment to quality and reliability, and the SN74AHCT595NG4 is no exception. This device is manufactured using state-of-the-art processes and is subject to rigorous testing to ensure it meets the highest standards for performance and durability.

You May Also Be Interested in

Harris Corporation
UNIVERSAL SHIFT REGISTER
Lowest to $172.0211
Advanced Micro Devices
BUS DRIVER/H/L SERIES, 7-BIT / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $8.6417
Harris Corporation
8-BIT SHIFT REGISTER
Lowest to $5.9986
Texas Instruments
IC DUAL STATIC SHFT REG 16SO / Shift Element Bit
Lowest to $4.3911
National Semiconductor (TI)
PARALLEL IN/OUT
Need more? Email Us
National Semiconductor (TI)
PARALLEL IN/OUT, LS SERIES
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
8-STAGE STAIC SHIFT REGISTER
Need more? Email Us
Harris Corporation
4-STAGE SHIFT REGISTER / Shift Shift Register 1 Element 4 Bit 16-CDIP
Lowest to $85.6698

Top Sellers

TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.2767
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Texas Instruments
DARLINGTON TRANSISTOR ARRAY | TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess