EN
  • EN
  • DE

MSP430FW429IPMR

Part No MSP430FW429IPMR
Manufacturer Texas Instruments
Catalog Embedded - Microcontrollers
Description IC MCU 16BIT 60KB FLASH 64LQFP / MCU 16-bit MSP430 RISC 60KB Flash 2.5V/3.3V 64-Pin LQFP T/R
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Manufacturer Texas Instruments
Series MSP430x4xx
Packaging Reel package
Core Processor MSP430
Core Size 16-Bit
Speed 8MHz
Peripherals Brown-out Detect/Reset, LCD, POR, PWM, WDT
Number of I/O 48
Program Memory Size 60KB (60K x 8 + 256B)
Program Memory Type FLASH
RAM Size 2K x 8
Supply Voltage 1.8 V ~ 3.6 V
Data Converters Slope A/D
Oscillator Type Internal
Operating Temperature Range -40°C ~ 85°C (TA)
Package 64-LQFP
Manufacturer Package 64-LQFP (10x10)
Win Source Part Number 789817-MSP430FW429IPMR
Popularity Medium
Supply and Demand Status Limited
Family Name MSP430FW429
Introduction Date September 15, 2010
ECCN EAR99
Country of Origin Philippines
Halogen Free Compliant
Estimated EOL Date 2031
Ultra Librarian 3D Model Ultra Librarian MSP430FW429IPMR CAD Model

Description

Overview of Texas Instruments MSP430FW429IPMR

The Texas Instruments MSP430FW429IPMR is a highly integrated, mixed-signal microcontroller that is part of TI's MSP430 family, renowned for its low power consumption and versatile features. This particular model is designed for efficient performance in measurement and control systems, making it an ideal choice for industrial, commercial, and consumer applications where power efficiency and reliability are critical.

Key Features

  • Low Power Consumption: The MSP430FW429IPMR operates with a supply voltage between 1.8V and 3.6V, featuring a range of low-power modes that significantly reduce power usage during idle or standby states.
  • 16-Bit RISC Architecture: The device's 16-bit RISC architecture ensures fast and efficient processing, which is essential for real-time applications.
  • Integrated Memory: It comes with 32KB of flash memory and 2KB of RAM, providing ample space for program storage and data manipulation without the need for external memory components.
  • Rich Peripherals: This microcontroller includes a variety of integrated peripherals such as an 8-channel 12-bit analog-to-digital converter (ADC), 2 universal serial communication interfaces (USCI), and a 16-bit timer, among others, offering designers flexibility and reducing the need for additional components.
  • Digital I/O: The MSP430FW429IPMR boasts 48 programmable I/O pins, allowing for versatile interfacing with a broad range of sensors, actuators, and other electronic components.

Applications

The MSP430FW429IPMR's combination of power efficiency and processing capability makes it suitable for a wide array of applications, including but not limited to:

  • Smart meters and energy monitoring systems
  • Portable medical devices
  • Industrial control systems
  • Home automation and security systems
  • Battery management systems

Design Support and Resources

Developers can take advantage of Texas Instruments' extensive support network, which includes development kits, reference designs, software libraries, and online forums. The MSP430FW429IPMR is supported by the TI ecosystem, ensuring that engineers can rapidly develop and deploy solutions with confidence.

With its robust feature set and backing by Texas Instruments' renowned support and reliability, the MSP430FW429IPMR stands out as a smart choice for developers looking to create efficient, sophisticated, and power-conscious applications.

You May Also Be Interested in

Atmel
IC MCU 8BIT 1KB FLASH 8SOIC
Need more? Email Us
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SOIC
Lowest to $4.6023
Atmel
IC MCU 8BIT 1KB FLASH 20QFN
Lowest to $1.3571
Atmel
IC MCU 32BIT 64KB FLASH 64LQFP
Lowest to $6.2499
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SOIC
Lowest to $9.2215
Microchip Technology
IC MCU 8BIT 7KB FLASH 28SSOP
Lowest to $1.0833
Microchip Technology
IC MCU 8BIT 14KB FLASH 28SOIC
Lowest to $7.8205
Microchip Technology
IC MCU 8BIT 7KB FLASH 20SSOP
Lowest to $5.9550
Microchip Technology
IC MCU 8BIT 3.5KB FLASH 28QFN
Lowest to $1.1411

Top Sellers

Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
TDK InvenSense
MOTION SENSOR / Accelerometer, Gyroscope, 6 Axis Sensor Output
Lowest to $17.5820
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
Lowest to $19.0076
Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $2.3760
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.2166
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1049
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.2376
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $4.1579
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $4.0391
Bosch Sensortec
SENSOR FLIPCORE/HALL SPI 12WLCSP / Geomagnetic Sensor
Lowest to $0.7841
Nexperia USA Inc.
DIODE GEN PURP 100V 250MA SOD523
Lowest to $0.0476
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $14.0181
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.0101
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $6.4151

Pricing & Ordering

Quantity Unit Price Ext. Price
4+ $14.4278 $57.7112
9+ $11.8382 $106.5438
14+ $11.4683 $160.5562
19+ $11.0983 $210.8677
24+ $10.7284 $257.4816
32+ $9.6186 $307.7952
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 990 pieces
MOQ: 4 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess