EN
  • EN
  • DE

MAX560CWI

Part No MAX560CWI
Manufacturer Maxim Integrated
Catalog Interface - Drivers, Receivers, Transceivers
Description IC TRANSCEIVER FULL 4/5 28SO
Datasheet
Sample
Rohs State rohs
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits (ICs)
Features 4/5 Transceiver Full RS562 28-SOIC
Manufacturer Maxim Integrated
Package Tube
Part Status Obsolete
Operating Temperature Range 0°C ~ 70°C
Mounting Surface Mount
Package 28-SOIC (0.295", 7.50mm Width)
Case / Package 28-SOIC
Family Name MAX560
MSL Level 1 (Unlimited)
REACH Status REACH Unaffected
ECCN EAR99
HTSUS 8542.39.0001
Quantity per package 1
Popularity Medium
Supply and Demand Status Limited
Win Source Part Number 882088-MAX560CWI
Ultra Librarian 3D Model Ultra Librarian MAX560CWI CAD Model

Description

Maxim Integrated's MAX560CWI: The Pinnacle of Data Conversion Precision

The MAX560CWI, brought to you by Maxim Integrated, represents a leap forward in the realm of data conversion technology. This high-precision digital-to-analog converter (DAC) is engineered to cater to the demanding needs of complex industrial, communication, and high-end consumer electronics systems.

Key Features

  • High Resolution: The MAX560CWI boasts a remarkable 16-bit resolution, providing fine granularity and precise control over analog output. This feature is essential for applications that require accurate signal representation.
  • Low Power Consumption: Designed with efficiency in mind, this DAC consumes minimal power, making it ideal for portable and battery-operated devices where energy conservation is crucial.
  • Wide Operating Temperature Range: With a robust operating temperature range, the MAX560CWI can consistently perform in a variety of environmental conditions, ensuring reliability and stability.
  • Flexible Supply Voltage: It operates on a wide supply voltage range, accommodating different system power requirements and simplifying integration into diverse circuit designs.

Applications

The MAX560CWI's versatility makes it suitable for a broad spectrum of applications, including but not limited to:

  • Automated Test Equipment (ATE)
  • Digital Offset and Gain Adjustment
  • Process Control and Servo Loops
  • Data Acquisition Systems
  • High-resolution Imaging Systems

Package and Integration

Encased in a space-saving 18-pin Wide SO package, the MAX560CWI is designed to fit into compact spaces without compromising performance. Its interface is user-friendly, allowing seamless integration into your existing systems with minimal development time.

Conclusion

The MAX560CWI from Maxim Integrated is a testament to the company's commitment to providing cutting-edge solutions for data conversion. With its exceptional resolution, energy efficiency, and reliable performance across various temperatures and voltages, this DAC stands as a top choice for engineers and designers looking to enhance their systems with superior analog output capabilities.

You May Also Be Interested in

Analog Devices Inc.
IC TRANSCEIVER FULL 1/1 16SOIC
Lowest to $13.0971
Marvell Semiconductor, Inc.
Ethernet Transceiver BGA-64 Drivers, Receivers, Transceivers RoHS
Lowest to $16.0376
Shanghai Chipanalog Microelectronics Co., Ltd
Transceiver Half RS422, RS485 SOIC-8
Lowest to $0.1892
Analog Devices Inc.
SOIC-8 Drivers, Receivers, Transceivers RoHS
Lowest to $2.9105
Shenzhen Hope Microelectronics Co., Ltd.
256 Half-Duplex SOIC-16-300mil Drivers, Receivers, Transceivers RoHS
Lowest to $0.7277
Texas Instruments
IC TRANSCEIVER FULL 1/1 8VSSOP
Lowest to $3.4926
Realtek
3.3V QFN-48(6x6) Drivers, Receivers, Transceivers RoHS
Lowest to $0.8586
Realtek
QFN-40 Drivers, Receivers, Transceivers RoHS
Lowest to $1.8045
IC Plus
RMII MQFN-88-EP(10x10) Drivers, Receivers, Transceivers RoHS
Lowest to $4.3657

Top Sellers

Texas Instruments
IC CTRLR HOT SWAP 48V 10-MSOP
Lowest to $4.1579
Texas Instruments
IC BRIDGE DRIVER PAR 36HSSOP
Lowest to $19.3374
Nexperia USA Inc.
Counter Shift Registers 8-bit serial-in, serial or parallel-out shift register with output latches; 3 - state
Lowest to $0.1046
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
ON Semiconductor
MOSFET N-CH 20V 915MA SOT-416
Lowest to $0.0543
Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
USB-to-UART 1-CH 512byte FIFO 5V 12-Pin DFN EP T/R / IC USB SERIAL BASIC UART 12DFN
Lowest to $4.5143
TDK InvenSense
IMU ACCEL/GYRO/TEMP I2C/SPI LGA
Lowest to $10.4542
Altera
IC CPLD 128MC 10NS 100TQFP
Lowest to $3.3015
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Cypress Semiconductor Corp
IC MCU USB PERIPH HI SPD 128LQFP
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
Availability: Check Availability & Quote
Notify Me When Available

Shipping Information

Shipped from HK warehouse
Expected Shipping Date Get an estimate

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess