EN
  • EN
  • DE

ADC0844CCN

Part No ADC0844CCN
Manufacturer Texas Instruments
Catalog Data Acquisition - Analog to Digital Converters (ADC)
Description ADC0844/ADC0848 8-Bit μP Compatible A/D Converters with Multiplexer Options | IC ADC 8BIT SAR 20DIP
Sample
Rohs State Need to verify
ECAD Module
Need Help

Products specifications Report Issue?

Categories Integrated Circuits
Manufacturer Texas Instruments
Packaging Tube
Status Obsolete
Resolution 8
Sampling Rate (Per Second) 25k
Number of Inputs 4
Input Type Differential, Pseudo-Differential, Single Ended
Data Interface Parallel
Configuration MUX-ADC
Number of A/D Converters 1
Architecture SAR
Reference Type External
Supply Voltage , Analog 4.5V ~ 6V
Supply Voltage , Digital 4.5V ~ 6V
Temperature Range - Operating 0°C ~ 70°C
Manufacturer Package 20-DIP
Supplier Device Package 20-DIP
Mounting Style Through Hole
Family Part Number ADC0844
Manufacturer Pack Quantity 18
MSL Level 1 (Unlimited)
Win Source Part Number 1139652-ADC0844CCN
Manufacturer Homepage www.ti.com
Popularity Medium
Supply and Demand Status Limited
Ultra Librarian 3D Model Ultra Librarian ADC0844CCN CAD Model

Description

The ADC0844CCN is a high-performance 8-bit analog-to-digital converter (ADC) from the renowned semiconductor manufacturer, Texas Instruments. This ADC is designed to offer a perfect blend of speed, accuracy, and ease of use for a wide range of applications, including data acquisition systems, instrumentation, and control processes.

Key Features

  • Resolution: 8-bit, providing a fine digital representation of the analog input signal.
  • Channels: Multiple-channel configuration, allowing for the simultaneous sampling of different analog inputs.
  • Conversion Time: Fast conversion rate, enabling real-time data processing for time-sensitive applications.
  • Interface: Simple and straightforward digital interface for easy integration with microcontrollers and digital systems.
  • Supply Voltage: Operates on a single power supply, reducing complexity and power requirements.
  • Package: Available in a compact DIP (Dual Inline Package), suitable for through-hole mounting on printed circuit boards.

Applications

The ADC0844CCN is versatile and can be employed in various sectors, including:

  • Industrial control systems
  • Medical equipment
  • Automotive systems
  • Consumer electronics
  • Telecommunications

Technical Specifications

Parameter Value Resolution 8 bits Number of Channels Multiple Conversion Time Typical (varies by mode) Interface Type Digital Supply Voltage Single Operating Temperature Specified Range Package Type DIP

The ADC0844CCN is a testament to Texas Instruments' commitment to delivering high-quality and reliable components, making it an excellent choice for designers looking for an efficient and cost-effective solution for analog-to-digital conversion.

You May Also Be Interested in

Analog Devices Inc.
SPI 4.75V~5.25V LFCSP-48-VQ(7x7) Analog to Digital Converters (ADC)
Lowest to $259.7015
Microchip Technology
IC ADC 16BIT 12-UQFN
Need more? Email Us
Analog Devices Inc.
MAX1087 150KSPS, 10-BIT, 2-CHANN
Lowest to $5.8209
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us
Cirrus Logic Inc.
SPI 2.7V~5.5V SSOP-20-208mil Analog to Digital Converters (ADC) RoHS
Lowest to $15.1344
Analog Devices Inc.
SPI 2.3V~3.6V LQFP-48(7x7) Analog to Digital Converters (ADC) RoHS
Lowest to $97.1642
Maxim Integrated
MAX11202AEUB+ Analog Devices / Maxim Integrated Analog to Digital Converters - ADC 24-Bit, Single-Channel, Ultra-Low-Power, datasheet, inventory, & pricing.
Need more? Email Us
Texas Instruments
IC ADC 12BIT 256-FCBGA
Need more? Email Us
Texas Instruments
IC ADC 12BIT 144-FCBGA
Need more? Email Us

Top Sellers

Bosch Sensortec
ACCELEROMETER 16LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $11.8797
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16QFN
Lowest to $5.4647
Solomon
LCD Display Controller 128-Pin LQFP Tray
Lowest to $7.4300
Vicor Corporation
DC DC CONVERTER 10-50V / 8V – 60VIN , 10V – 50VOUT , 50 – 140W Cool-Power ZVS Buck-Boost Regulator
Lowest to $41.3948
JST Sales America Inc.
CONN HEADER SMD 6POS 1.25MM
Lowest to $0.4985
Bosch Sensortec
SENSOR PRESSURE HUMIDITY TEMP
Lowest to $3.9204
Atheros
Ethernet TXRX Single Chip 1-Port 3.3V 10Mbps/100Mbps/1000Mbps 48-Pin QFN EP Tray
Lowest to $2.6071
FTDI, Future Technology Devices International Ltd
IC USB SERIAL BASIC UART 16SSOP
Lowest to $5.9399
Texas Instruments
DC DC CONVERTER 1-16V / Non-Isolated PoL Module DC DC Converter 1 Output 1 ~ 16V 6A 3V - 36V Input
Lowest to $13.4125
JST Sales America Inc.
CONN HEADER GH TOP 4POS 1.25MM
Lowest to $0.1782
Kemet
RELAY GEN PURPOSE DPDT 2A 5V
Lowest to $0.9677
Bosch Sensortec
IMU ACCEL/GYRO I2C/SPI 14LGA / Accelerometer, Gyroscope, 6 Axis Sensor I2C, SPI Output
Lowest to $3.6828
FTDI, Future Technology Devices International Ltd
IC USB HS QUAD UART/SYNC 64-LQFP
Lowest to $13.3053
FTDI, Future Technology Devices International Ltd
IC USB FS SERIAL UART 28-SSOP
Lowest to $4.9895
Texas Instruments
TRANS 8NPN DARL 50V 0.5A 18SO
Lowest to $5.4647

Pricing & Ordering

Quantity Unit Price Ext. Price
7+ $7.5093 $52.5651
17+ $6.1614 $104.7438
26+ $5.9689 $155.1914
35+ $5.7764 $202.1740
45+ $5.5838 $251.2710
60+ $5.0062 $300.3720
* Prices exclude shipping and taxes. Shipping costs are calculated at checkout.
Estimate Shipping
Enter your destination to get a shipping estimate
*
Availability: 3,488 pieces
MOQ: 7 pcs
Order Increment : 1 pcs
*Need More Quantity? *Request a Bulk Quantity Quotation?

Shipping Information

Shipped from HK warehouse
Expected Shipping Date
Ship today if order in (HKT)
Supplier Lead-Time Call for availability
Estimate shipping fee
Enter your destination to get a shipping estimate
Estimate Shipping Fee

Contact Us

*
*
*

FRAUD PREVENTION REMINDERS

Recently, We have discovered that criminals falsely claimed to be WIN SOURCE to commit fraud. Please note that the only official website & email suffix are win-source.group, win-source.net, winsourcectl.com and winsourceelec.com

More details about fraud prevention
RFQ RFQ RFQ BOM BOM BOM API API API Sell Sell Sell your Excess